EN
  • EN
  • DE

MIC47050YMT-TR

Part No MIC47050YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 6TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 500mA 6-TMLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad, 6-TMLF®
Case / Package 6-TMLF® (2x2)
Family Name MIC47050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3963-2, MIC47050YMT TR, 576-3963-1, 576-3963-6, MIC47050YMTTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927088-MIC47050YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC47050YMT-TR CAD Model

Description

Microchip Technology MIC47050YMT-TR

The MIC47050YMT-TR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a continuous output current up to 7.5A with a dropout voltage of just 500mV at full load. This component is part of Microchip's extensive range of power management solutions, engineered to meet the rigorous demands of today's advanced electronic circuits.

Encased in a compact, thermally enhanced 10-pin 4mm x 4mm TQFN package, the MIC47050YMT-TR is an ideal choice for space-constrained applications. Its small footprint does not compromise its performance, making it suitable for powering core voltages of microprocessors, microcontrollers, and other logic devices that require stable and efficient power supply.

The device operates over an input voltage range of 1.7V to 5.5V, which allows for flexibility in various system designs. It is capable of providing an adjustable output voltage from 0.8V to 3.6V, ensuring compatibility with a wide range of digital ICs. The MIC47050YMT-TR also features fast transient response and excellent line and load regulation, which are critical for maintaining voltage stability across different operating conditions.

For protection and reliability, the MIC47050YMT-TR incorporates several safety features. It includes thermal shutdown to prevent damage from overheating, current limit to protect against overcurrent conditions, and under-voltage lockout to ensure proper operation at power-up. These features combine to ensure a robust power solution that can withstand the challenges of modern electronic systems.

Additionally, the MIC47050YMT-TR provides an enable pin that allows the regulator to be switched on or off, offering power-saving advantages for battery-powered devices. It also supports stable operation with ceramic output capacitors, which are preferred in many applications due to their small size, reliability, and low equivalent series resistance (ESR).

With its high efficiency, low dropout performance, and comprehensive protection features, the MIC47050YMT-TR from Microchip Technology is an excellent choice for designers seeking a reliable LDO voltage regulator for high-current applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0472 $51.8024
40+ $2.5003 $100.0120
62+ $2.4222 $150.1764
86+ $2.3440 $201.5840
111+ $2.2659 $251.5149
148+ $2.0315 $300.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,798 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess