EN
  • EN
  • DE

MIC49500WR-TR

Part No MIC49500WR-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A SPAK-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 6V
Dropout Voltage-Max 0.5V @ 5A
Output Current 5A
Operating Supply Current 90mA to 130mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package S-PAK-7
Win Source Part Number 1076667-MIC49500WR-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC49500WR-TR CAD Model

Description

MIC49500WR-TR Voltage Regulator by Microchip Technology

The MIC49500WR-TR from Microchip Technology is a high-performance, low-dropout voltage regulator designed to deliver a continuous output current of up to 5A with a dropout voltage of only 500mV at full load. This efficient power management component is perfect for applications that require a stable and reliable power supply, such as networking equipment, servers, and high-end consumer electronics.

Key Features

  • High Output Current: Capable of delivering up to 5A of continuous current, making it suitable for power-intensive applications.
  • Low Dropout Voltage: The MIC49500WR-TR boasts a low dropout voltage of 500mV at full load, ensuring efficient operation and minimal power loss.
  • Adjustable Output: The output voltage is adjustable from 1.24V to 5.5V, providing flexibility to meet various design requirements.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: This regulator operates effectively across a broad temperature range from -40°C to +125°C, suitable for harsh environments.

Applications

The MIC49500WR-TR is ideal for a wide range of applications that demand high current and low voltage operation. It is commonly used in:

  • Telecommunication devices
  • Networking equipment such as routers and switches
  • Server and storage systems
  • FPGAs and DSPs power supplies
  • High-performance computing

Package and Availability

The MIC49500WR-TR is available in a thermally enhanced TO-263 (D2PAK) package, ensuring excellent heat dissipation and reliability. Its tape and reel packaging format (TR suffix) facilitates automated manufacturing processes. As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, customers can expect high quality and long-term availability.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0764 $50.7640
25+ $4.1653 $104.1325
38+ $4.0351 $153.3338
52+ $3.9049 $203.0548
67+ $3.7748 $252.9116
89+ $3.3843 $301.2027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess