EN
  • EN
  • DE

MIC5157YM

Part No MIC5157YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL MULTI 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 4.5mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 058725-MIC5157YM
Ultra Librarian 3D Model Ultra Librarian MIC5157YM CAD Model

Description

Microchip Technology's MIC5157YM Product Overview

The MIC5157YM is a sophisticated voltage regulator designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced component is engineered to deliver high-performance power management solutions for a wide range of applications.

Key Features:

  • Adjustable Output: The MIC5157YM offers an adjustable output voltage, giving designers the flexibility to use this regulator in various applications where specific voltage levels are required.
  • High Accuracy: With its precision voltage regulation, the MIC5157YM maintains a consistent output, ensuring reliable operation of the connected components.
  • Low Dropout: The low dropout feature of this regulator makes it an excellent choice for applications where the input voltage is only slightly higher than the output voltage, minimizing power loss and improving efficiency.
  • Thermal Protection: The device includes thermal protection mechanisms that prevent damage from overheating, enhancing its reliability and lifespan.
  • Current Limiting: Built-in current limiting safeguards the regulator and the load from excessive current, further contributing to the product's safety features.

Applications:

The versatility of the MIC5157YM allows it to be used in a diverse range of electronic systems, including:

  • Computers and Peripherals
  • Telecommunications Equipment
  • Consumer Electronics
  • Industrial Hardware
  • Automotive Systems

Technical Specifications:

The MIC5157YM is presented in a compact SO-8 package, making it suitable for space-constrained applications. It operates over a wide input voltage range and is characterized by its low quiescent current, contributing to its energy-efficient design.

Conclusion:

Microchip Technology's MIC5157YM voltage regulator is a robust solution for modern electronic applications that demand precise voltage control, high efficiency, and reliable operation. Its flexible design and protective features make it an essential component for designers looking to optimize the performance and safety of their power management systems.

You May Also Be Interested in

Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess