EN
  • EN
  • DE

MIC5158BMTR

Part No MIC5158BMTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL FIX/ADJ 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Positive Fixed or Adjustable
Number of Outputs 1
Operating Supply Current 4.5mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 044774-MIC5158BMTR
Ultra Librarian 3D Model Ultra Librarian MIC5158BMTR CAD Model

Description

Microchip Technology MIC5158BMTR Voltage Regulator

The MIC5158BMTR is a high-performance, adjustable output voltage regulator designed by Microchip Technology. This advanced regulator is part of the MIC5158 series, which is renowned for its exceptional regulation accuracy, low dropout voltage, and high efficiency. The device is specifically crafted to meet the rigorous power requirements of modern microprocessors, microcontrollers, and other digital logic ICs.

Featuring a wide input voltage range, the MIC5158BMTR is capable of delivering a continuous output current of up to 5A, making it an ideal solution for high-current applications. The output voltage of this regulator can be adjusted from 1.25V to 5.5V, providing the flexibility needed to power a variety of devices with different voltage requirements. The precision of the output voltage is ensured by an integrated reference voltage source with a low temperature coefficient, which contributes to the stability of the system over varying conditions.

One of the key attributes of the MIC5158BMTR is its low dropout voltage, which allows it to maintain regulation even when the input-to-output voltage differential is minimal. This feature is particularly important for battery-powered applications, where maximizing the usage of available battery voltage is crucial. The regulator also incorporates short-circuit and thermal overload protection, safeguarding the device and the system it powers from potential damage due to excessive current or overheating.

The MIC5158BMTR is available in a thermally enhanced 16-pin TSSOP package, which is suitable for surface-mount technology (SMT) and ensures efficient heat dissipation. This compact form factor, combined with the regulator's high power density, makes it an excellent choice for space-constrained applications.

Overall, the Microchip Technology MIC5158BMTR voltage regulator is a reliable and versatile component that provides a high-quality power supply solution for a wide range of electronic devices. Its robust design, combined with its advanced features, ensures that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $2.5206
Linear Technology
IC REG CTRLR SGL 5V 8-DIP / LDO Regulator Pos 5V 10A 8-Pin PDIP N Tube
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 1.8V SOT23-6
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5264 $58.8432
32+ $3.7145 $118.8640
49+ $3.5978 $176.2922
67+ $3.4823 $233.3141
86+ $3.3657 $289.4502
115+ $3.0180 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess