EN
  • EN
  • DE

MIC5209-3.0YS-TR

Part No MIC5209-3.0YS-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name MIC5209
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5209-3.0YS TR, MIC5209-3.0YS TR-ND, MIC5209-3.0YSTR, MIC5209-3.0YSTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884762-MIC5209-3.0YS-TR
Ultra Librarian 3D Model Ultra Librarian MIC5209-3.0YS-TR CAD Model

Description

MIC5209-3.0YS-TR Voltage Regulator by Microchip Technology

The MIC5209-3.0YS-TR is a highly reliable, low-dropout voltage regulator designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This regulator is specifically engineered to deliver a fixed output voltage of 3.0V with an input range up to 12V, making it an ideal choice for a wide array of electronic applications that require a stable and efficient power supply.

With its ability to source up to 500mA of output current, the MIC5209-3.0YS-TR is well-suited for powering low power consumption devices such as microcontrollers, sensors, and RF devices. The low dropout voltage of this regulator ensures minimal energy loss between the input and output, contributing to the overall efficiency of the system it's integrated into.

The MIC5209-3.0YS-TR comes in a compact SOT-223 package, which is not only space-saving but also provides excellent thermal performance. This package is ideal for surface-mounted technology (SMT), which is prevalent in modern electronic manufacturing processes. The regulator's small footprint allows for high-density PCB layouts, a critical factor in today's miniaturized electronic devices.

Among its features, the MIC5209-3.0YS-TR includes thermal overload protection, which safeguards the device against damage from excessive heat. Additionally, it offers current limit protection to prevent overcurrent conditions that could potentially harm the connected load or the regulator itself. The combination of these protective features ensures reliable operation under various conditions and enhances the longevity of the product.

The "TR" suffix in the product name indicates that this voltage regulator is provided in tape and reel packaging, which facilitates automated assembly processes, making it a convenient choice for mass production environments.

Whether you're designing power management circuits for consumer electronics, industrial systems, or portable devices, the MIC5209-3.0YS-TR from Microchip Technology offers a dependable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess