EN
  • EN
  • DE

MIC5211-3.0YM6-TR

Part No MIC5211-3.0YM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 80MA SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V, 3V
Dropout Voltage-Max 0.5V @ 50mA, 0.5V @ 50mA
Output Current 80mA, 80mA
Operating Supply Current 450μA to 1.2mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1076784-MIC5211-3.0YM6-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5211-3.0YM6-TR CAD Model

Description

Microchip Technology's MIC5211-3.0YM6-TR Voltage Regulator

The MIC5211-3.0YM6-TR from Microchip Technology is a highly reliable and efficient linear voltage regulator, designed to deliver a fixed output of 3.0 volts. This compact component is part of the MIC5211 series and is particularly suitable for applications that require a stable and clean power supply. Its low dropout voltage and low ground current make it an excellent choice for battery-powered devices where energy efficiency is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.0V, which is ideal for powering 3V electronics, ensuring that sensitive components receive a constant voltage for optimal performance.
  • High Accuracy: The output voltage is accurate to within ±2%, which means less variance and more reliability for the end application.
  • Low Dropout: The MIC5211-3.0YM6-TR boasts a low dropout voltage, allowing it to continue delivering a regulated output even when the supply voltage is close to the output voltage, thus maximizing battery life.
  • Low Quiescent Current: It features a low ground current, which minimizes the amount of power used when the device is in idle mode, contributing to the overall energy efficiency of the system.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect the regulator and the load from damage due to overheating or excessive current draw.
  • Package: The MIC5211-3.0YM6-TR comes in a small SOT-23-6 package, making it suitable for space-constrained applications.

Applications

The versatility of the MIC5211-3.0YM6-TR allows it to be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Units
  • Personal Digital Assistants (PDAs)
  • Portable Instruments
  • Wireless LAN Devices

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the MIC5211-3.0YM6-TR is backed by a reputation for quality and performance. It is available in tape and reel packaging (denoted by the TR suffix), facilitating easy integration into automated manufacturing processes.

For designers and engineers looking for a reliable power management solution, the MIC5211-3.0YM6-TR offers the right mix of features, efficiency, and compactness, making it an excellent choice for powering today's sophisticated electronics.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess