EN
  • EN
  • DE

MIC5233-3.0BM5

Part No MIC5233-3.0BM5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 30μA to 2mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.27V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058809-MIC5233-3.0BM5
Ultra Librarian 3D Model Ultra Librarian MIC5233-3.0BM5 CAD Model

Description

Product Overview: MIC5233-3.0BM5 from Microchip Technology

The MIC5233-3.0BM5 is a high-performance, fixed output, low-dropout voltage regulator (LDO) designed by Microchip Technology. This efficient power management integrated circuit is specifically tailored to deliver a stable and reliable 3.0V output voltage. It is an ideal solution for a wide range of applications, including portable devices, microcontrollers, and other digital electronics that require a consistent power supply.

Key Features

  • Output Voltage: The MIC5233-3.0BM5 provides a fixed output voltage of 3.0V, which is suitable for powering 3V logic and precision analog components.
  • High Output Current: This LDO can deliver up to 500mA of output current, making it capable of supplying sufficient power to a variety of loads.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protections safeguard the device and the load from potential damage caused by excessive temperature and overcurrent conditions.
  • Stable with Ceramic Output Capacitors: The MIC5233-3.0BM5 is stable with low equivalent series resistance (ESR) ceramic output capacitors, which are smaller, more reliable, and have a longer life span than tantalum capacitors.

Applications

  • Portable Devices
  • Battery-powered Equipment
  • Microcontroller Power Supply
  • Point-of-Load Regulation
  • Peripheral Power Supply

Package and Availability

The MIC5233-3.0BM5 is offered in a compact SOT-23-5 package, which is well-suited for space-constrained applications. Its small footprint allows for efficient use of board space in densely packed electronic systems. The product is widely available and can be sourced directly from Microchip Technology or through authorized distributors, ensuring easy integration into your design projects.

With its combination of features, the MIC5233-3.0BM5 is a versatile and reliable choice for engineers and designers looking for a high-quality voltage regulator to enhance the performance and stability of their electronic products.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess