EN
  • EN
  • DE

MIC5238-1.1YD5-TR

Part No MIC5238-1.1YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.1V 0.15A 5-Pin TSOT-23 T/R / IC REG LDO 1.1V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.1V
Voltage Dropout (Maximum) 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 20μA ~ 2.5mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 788686-MIC5238-1.1YD5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5238
Introduction Date June 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5238-1.1YD5-TR CAD Model

Description

MIC5238-1.1YD5-TR Voltage Regulator by Microchip Technology

The MIC5238-1.1YD5-TR is a high-performance linear voltage regulator from Microchip Technology, designed to provide a fixed output of 1.1 volts. This device is specifically engineered to cater to low-dropout applications, ensuring a stable and efficient power supply even when the input voltage is very close to the output voltage. Its robust design makes it suitable for a diverse range of products, from battery-powered devices to industrial systems.

Key Features:

  • Low Dropout: With its low dropout performance, the MIC5238-1.1YD5-TR can maintain regulation with minimal difference between the input and output voltages, making it ideal for scenarios with limited power budget.
  • Fixed Output: The regulator provides a stable 1.1V output, which is crucial for sensitive electronics that require precise voltage levels to operate correctly.
  • High Accuracy: This component offers high accuracy in voltage regulation, ensuring reliable performance for critical applications.
  • Thermal and Overcurrent Protection: The MIC5238-1.1YD5-TR includes built-in thermal shutdown and current limit features to protect the device and the system under extreme conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with low quiescent current, which helps in extending battery life in portable devices.
  • Surface Mount Package: The device comes in a convenient SOT-23-5 package, making it easy to integrate into a wide variety of circuit boards.

Applications:

The MIC5238-1.1YD5-TR is versatile and can be used in multiple applications, including:

  • Portable electronics
  • Wireless communication devices
  • Microprocessor/microcontroller power supplies
  • Peripheral cards
  • Industrial equipment

With its combination of features, the MIC5238-1.1YD5-TR from Microchip Technology stands out as a reliable power management solution that offers both precision and efficiency. Whether you're designing a new piece of consumer technology or upgrading an industrial system, this voltage regulator is engineered to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess