EN
  • EN
  • DE

MIC5247-2.4BM5-TR

Part No MIC5247-2.4BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.4V 0.15A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.4V
Dropout Voltage-Max 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 150μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076890-MIC5247-2.4BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5247-2.4BM5-TR CAD Model

Description

MIC5247-2.4BM5-TR Voltage Regulator by Microchip Technology

The MIC5247-2.4BM5-TR from Microchip Technology is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 2.4V. This device offers a compact and efficient solution for powering sensitive electronic circuits that require a stable and precise voltage supply. With its low dropout voltage and low quiescent current, the MIC5247-2.4BM5-TR is particularly well-suited for battery-powered applications, where power efficiency is crucial.

Key Features:

  • Fixed Output Voltage: Precisely regulated 2.4V output to ensure consistent performance of the connected components.
  • High Accuracy: Maintains tight voltage regulation, which is essential for sensitive electronic devices.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage, enhancing power efficiency.
  • Low Quiescent Current: Consumes minimal power when in standby mode, extending battery life in portable devices.
  • Thermal and Overcurrent Protection: Built-in safety features protect the regulator and the connected components from damage due to overheating or excessive current.
  • Small SOT-23-5 Package: The compact form factor is ideal for space-constrained applications.
  • Tape and Reel Packaging: The TR suffix indicates that this component is provided in tape and reel packaging, suitable for automated assembly processes.

Applications:

The MIC5247-2.4BM5-TR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Cellular phones
  • PDAs and handheld computers
  • Wireless communication systems
  • Personal electronics
  • Medical devices

Microchip Technology's commitment to quality and reliability is evident in the MIC5247-2.4BM5-TR LDO voltage regulator. Its combination of features makes it an excellent choice for designers looking for a dependable power management solution that can fit into tight spaces without sacrificing performance.

For more detailed specifications and application notes, visit the Microchip Technology website or consult the MIC5247-2.4BM5-TR datasheet.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess