EN
  • EN
  • DE

MIC5259-1.5YML-TR

Part No MIC5259-1.5YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.3A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.55V @ 300mA
Output Current 300mA
Operating Supply Current 150μA to 250μA
PSRR 65dB to 53dB (10Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-MLF (2x2)
Win Source Part Number 1076937-MIC5259-1.5YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5259-1.5YML-TR CAD Model

Description

Product Overview: MIC5259-1.5YML-TR

The MIC5259-1.5YML-TR is a high-performance, low-dropout regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 1.5V with an input range from 2.3V to 6.0V. It is capable of sourcing up to 150mA of output current, making it an ideal choice for portable devices where efficient power management is critical.

This LDO features an ultra-low quiescent current, typically 18µA, which helps to extend battery life in battery-powered applications. The low dropout voltage, typically 165mV at full load, allows for better regulation of the output voltage as the input voltage approaches the output voltage, thus providing stable operation even during low battery conditions.

Key Features

  • Fixed Output Voltage: 1.5V
  • High Output Current: Up to 150mA
  • Low Dropout Voltage: 165mV at 150mA
  • Ultra-Low Quiescent Current: 18µA
  • Wide Input Voltage Range: 2.3V to 6.0V
  • Stable with Ceramic Output Capacitors
  • Thermal Shutdown and Current Limit Protection
  • Available in a small 4-pin MLF® package

The MIC5259-1.5YML-TR is also designed with an enable pin, allowing the device to be put into a zero off-mode current state, further reducing power consumption when the regulator is not in use. It is stable with ceramic output capacitors, which are small in size, providing space-saving benefits on the PCB.

With built-in protection features such as thermal shutdown and current limit protection, the MIC5259-1.5YML-TR ensures reliable operation under varying conditions. These safety features protect both the LDO and the powered device from damage due to overheating or overcurrent conditions.

The MIC5259-1.5YML-TR is available in a small, lead-free 4-pin MLF® package, which is ideal for space-constrained applications. Its small footprint and low profile make it suitable for mobile phones, PDAs, digital cameras, and other portable devices where efficient space utilization is crucial.

Whether you are designing a new portable device or optimizing the power management of an existing product, the MIC5259-1.5YML-TR offers a combination of low power consumption, high output accuracy, and robust protection features, making it a versatile choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess