EN
  • EN
  • DE

MIC5270-4.1YM5-TR

Part No MIC5270-4.1YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -4.1V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -16V
Nominal Output Voltage (Min/Fixed) -4.1V
Dropout Voltage-Max 0.9V @ 100mA
Output Current 100mA
Operating Supply Current 100μA to 3mA
PSRR 50dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -4.1V
Voltage - Dropout (Typical) 0.5V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 122726-MIC5270-4.1YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5270-4.1YM5-TR CAD Model

Description

Microchip Technology's MIC5270-4.1YM5-TR Voltage Regulator

The MIC5270-4.1YM5-TR from Microchip Technology is a high-performance, low-dropout voltage regulator designed to deliver a fixed output voltage of 4.1V with an input voltage range from 4.3V to 6V. This compact component is part of Microchip's MIC5270 series and is available in a small SOT-23-5 package, making it ideal for space-constrained applications.

With its ability to supply up to 100mA of output current, the MIC5270-4.1YM5-TR is suitable for powering low-power devices and can be used in a variety of electronic systems, including portable gadgets, battery-operated equipment, and microcontroller-based projects. The regulator's low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, which is particularly beneficial for battery-powered applications where maximizing battery life is crucial.

The MIC5270-4.1YM5-TR boasts an impressive set of features that enhance its performance and reliability. It incorporates thermal shutdown protection and current limiting to safeguard the device and the system it powers from excessive temperatures and currents. Additionally, it has a fast transient response, which is important for maintaining a stable output voltage during rapid load changes.

One of the key advantages of this voltage regulator is its low quiescent current, which reduces power consumption when the device is in idle mode. This feature, combined with its high accuracy of ±2% over temperature, line, and load variations, makes the MIC5270-4.1YM5-TR an excellent choice for energy-sensitive applications.

The MIC5270-4.1YM5-TR is also characterized by its "zero off-mode current" feature, which allows the regulator to consume virtually no current when disabled, further extending battery life. This makes it an ideal solution for systems that require efficient power management with a sleep or standby mode.

Overall, the MIC5270-4.1YM5-TR voltage regulator from Microchip Technology stands out for its combination of small form factor, high efficiency, and robust protection features. It is a reliable and cost-effective choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4832 $59.5968
57+ $2.0374 $116.1318
88+ $1.9738 $173.6944
121+ $1.9101 $231.1221
157+ $1.8464 $289.8848
210+ $1.6553 $347.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess