EN
  • EN
  • DE

MIC5301-3.0YMT-TR

Part No MIC5301-3.0YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA 6TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad, 6-TMLF®
Case / Package 6-TMLF® (1.6x1.6)
Family Name MIC5301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5301-3.0YMT TR, MIC5301-3.0YMT TR-ND, MIC5301-3.0YMTTR, MIC5301-3.0YMTTR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927107-MIC5301-3.0YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5301-3.0YMT-TR CAD Model

Description

Microchip Technology's MIC5301-3.0YMT-TR: A High-Performance LDO Voltage Regulator

The MIC5301-3.0YMT-TR by Microchip Technology is a robust, efficient, and compact low-dropout (LDO) voltage regulator designed to deliver a fixed output of 3.0 volts. This regulator is part of Microchip's extensive line of power management solutions that cater to a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Fixed Output Voltage: The device provides a stable 3.0V output, which is essential for sensitive electronics that require a consistent power supply.
  • High Accuracy: With an output voltage accuracy of ±2%, the MIC5301-3.0YMT-TR ensures reliable performance for critical applications.
  • Low Dropout: The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • High Current Capability: The device can supply up to 300mA of output current, making it suitable for a variety of low-power devices and applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the device from overheating, enhancing its reliability and lifespan.
  • Current Limiting: Integrated current limiting prevents damage to the regulator and the load in the event of a fault or excessive power draw.
  • Small Footprint: Housed in a tiny 4-Pin 1.2mm x 1.6mm Thin SOT-23 package, the MIC5301-3.0YMT-TR is ideal for space-constrained applications.

Applications

The MIC5301-3.0YMT-TR is versatile and can be used in various applications, including:

  • Portable devices such as smartphones, tablets, and handheld gaming systems
  • Wireless peripherals like mice, keyboards, and headsets
  • Healthcare devices such as portable medical monitors and wearable fitness trackers
  • Industrial instruments that require precise voltage regulation
  • Power supplies for microcontrollers and low-power logic devices

With its combination of high accuracy, low power consumption, and compact size, the MIC5301-3.0YMT-TR from Microchip Technology is an excellent choice for designers looking for a reliable LDO voltage regulator that doesn't compromise on performance or space.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2691 $63.4550
115+ $1.0413 $119.7495
175+ $1.0089 $176.5575
240+ $0.9764 $234.3360
310+ $0.9438 $292.5780
410+ $0.8462 $346.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess