EN
  • EN
  • DE

MIC5319-2.5YD5

Part No MIC5319-2.5YD5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 500mA μCap Ultra-Low Dropout High PSRR LDO Regulator | IC REG LIN 2.5V 500MA TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.4V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 150μA
PSRR 70dB ~ 60dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Family Part Number MIC5319
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223060-MIC5319-2.5YD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5319-2.5YD5 CAD Model

Description

MIC5319-2.5YD5: High-Performance Low-Dropout Regulator

The MIC5319-2.5YD5 is a state-of-the-art low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output of 2.5V with high accuracy and minimal power loss. This compact, yet powerful, component is an ideal choice for a wide range of applications, including but not limited to portable devices, wireless communication systems, and embedded electronics.

Key Features

  • High Output Accuracy: The MIC5319-2.5YD5 provides a precise output voltage with a high accuracy rate, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: This LDO regulator operates with a very low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltage and thus reducing power dissipation.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, it meets the requirements of most medium-power applications.
  • Thermal Shutdown Protection: The device includes an integrated thermal shutdown feature that protects the regulator from overheating, thereby ensuring safe operation under varying conditions.
  • Current Limit Protection: To safeguard against output overload conditions, the MIC5319-2.5YD5 is equipped with current limit protection.
  • Low Quiescent Current: It boasts a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Stable with Ceramic Capacitors: The regulator is stable with low-cost ceramic output capacitors, offering a cost-effective solution while maintaining stability.

Applications

  • Mobile Phones and PDAs
  • GPS Devices
  • Portable Media Players
  • Wireless LAN Devices
  • Battery-Powered Equipment

The MIC5319-2.5YD5 from Microchip Technology is available in a small, lead-free 5-pin thin SOT-23 package, which is suitable for space-constrained applications. Its combination of features makes it an excellent choice for engineers looking for a reliable, high-performance LDO voltage regulator for their next project.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2238 $61.1900
120+ $1.0043 $120.5160
180+ $0.9729 $175.1220
250+ $0.9415 $235.3750
320+ $0.9101 $291.2320
425+ $0.8159 $346.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess