EN
  • EN
  • DE

MIC5320-PPYML-TR

Part No MIC5320-PPYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3V3V 0.15A/0.15A 6-Pin DFN EP / IC REG LDO 3V 0.15A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 3V, 3V
Voltage Dropout (Maximum) 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA ~ 190μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN Exposed Pad, 6-MLF
Manufacturer Package 6-MLF (1.6x1.6)
Win Source Part Number 788738-MIC5320-PPYML-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5320
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5320-PPYML-TR CAD Model

Description

MIC5320-PPYML-TR Voltage Regulator by Microchip Technology

The MIC5320-PPYML-TR from Microchip Technology is a high-performance, dual-output Low-Dropout Regulator (LDO) optimized for precision and stability in power management applications. This component is designed to meet the rigorous demands of today's advanced electronic devices, providing a reliable power source with a minimal voltage drop and excellent transient response.

Key Features

  • Output Voltage: The MIC5320 provides a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic circuits.
  • Dual-Output: With two independent outputs, this LDO can simultaneously power different sections of a system, improving overall efficiency and reducing the number of components required on a PCB.
  • High Accuracy: This regulator offers high accuracy in output voltage, making it suitable for applications that require precise voltage levels to operate correctly.
  • Low Quiescent Current: The MIC5320 operates with a low quiescent current, which is ideal for battery-powered devices where power conservation is critical.
  • Thermal Shutdown: To ensure the safety and longevity of both the regulator and the device it powers, the MIC5320 includes a thermal shutdown feature that prevents damage from overheating.
  • Current Limit Protection: The built-in current limit protection guards against excessive currents that could potentially harm the electronic components.

Applications

The MIC5320-PPYML-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras

Package and Availability

This LDO is available in a small, leadless MLF® (Micro Leadframe Package) that is both space-saving and suitable for automated assembly processes. The "TR" suffix indicates that the product is provided in tape and reel packaging, facilitating efficient handling and manufacturing. The MIC5320-PPYML-TR is part of Microchip Technology's commitment to providing advanced power management solutions that enhance the performance and reliability of electronic systems.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheets and support documentation provided by Microchip Technology.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess