EN
  • EN
  • DE

MIC5365-3.3YMT-TZ

Part No MIC5365-3.3YMT-TZ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 4TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Microchip Technology
Package Reel - TR
Family Name MIC5365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5365-3.3YMT TZ, MIC5365-3.3YMT-TZDKR, MIC5365-3.3YMT TZ-ND, MIC5365-3.3YMT-TZ-ND, MIC5365-3.3YMT-TZCT, MIC5365-3.3YMT-TZTR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845461-MIC5365-3.3YMT-TZ
Ultra Librarian 3D Model Ultra Librarian MIC5365-3.3YMT-TZ CAD Model

Description

Product Overview: MIC5365-3.3YMT-TZ from Microchip Technology

The MIC5365-3.3YMT-TZ is a high-performance, low-dropout linear voltage regulator from Microchip Technology, designed to deliver a fixed output of 3.3 volts. This compact and efficient regulator is ideal for space-constrained applications, offering a low-profile solution with its tiny 4-pin 1.2mm x 1.6mm thin MLF® package. The MIC5365 series is engineered to provide a high-quality power supply, ensuring stability and reliability for a wide range of electronic devices.

Key Features

  • Fixed Output Voltage: The device offers a precise 3.3V output, suitable for applications requiring a regulated power source.
  • High Accuracy: It maintains a high level of accuracy with a ±2% output voltage tolerance, ensuring device performance consistency.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal.
  • Current Capability: With the ability to supply up to 150mA of output current, it can power a range of low-power devices efficiently.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature provides additional safety, protecting the regulator from overheating.
  • Short-Circuit Protection: The device includes short-circuit protection, safeguarding it against potential damage from output overloads.
  • Low Quiescent Current: The MIC5365-3.3YMT-TZ boasts a low quiescent current, making it suitable for battery-powered applications.

Applications

The MIC5365-3.3YMT-TZ is versatile in its applications, suitable for use in:

  • Portable Devices
  • Wireless Modules
  • Handheld Instruments
  • Medical Devices
  • Power Management Circuits

This Microchip Technology voltage regulator is an excellent choice for designers looking for a compact, efficient, and reliable power management solution. Its small footprint, combined with its robust feature set, makes the MIC5365-3.3YMT-TZ an integral component for modern electronic systems requiring a stable and consistent power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1778 $57.7850
795+ $0.1459 $115.9905
1,230+ $0.1414 $173.9220
1,690+ $0.1368 $231.1920
2,185+ $0.1323 $289.0755
2,925+ $0.1185 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess