EN
  • EN
  • DE

MIC5366-2.8YMT-TZ

Part No MIC5366-2.8YMT-TZ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 150MA 4TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-UDFN Exposed Pad, 4-TMLF®
Case / Package 4-TMLF® (1x1)
Family Name MIC5366
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5366-2.8YMT-TZDKR, MIC5366-2.8YMT-TZTR, MIC5366-2.8YMT-TZCT, MIC5366-2.8YMT TZ-ND, MIC5366-2.8YMT TZ, MIC5366-2.8YMT-TZ-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884813-MIC5366-2.8YMT-TZ
Ultra Librarian 3D Model Ultra Librarian MIC5366-2.8YMT-TZ CAD Model

Description

Microchip Technology's MIC5366-2.8YMT-TZ: A High-Performance LDO Voltage Regulator

The MIC5366-2.8YMT-TZ is a state-of-the-art low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 2.8V with high accuracy. This compact and efficient component is well-suited for a variety of applications, including portable devices, wireless communication systems, and any other application requiring a stable and efficient power supply.

Key Features

  • Fixed Output Voltage: Precisely regulated 2.8V output to power sensitive electronics.
  • High Output Accuracy: Ensures stable performance with tight voltage regulation.
  • Low-Dropout Performance: Operates with a minimal difference between the input and output voltage, enhancing efficiency and battery life in portable applications.
  • Low Quiescent Current: Ideal for battery-powered devices due to its minimal power consumption when in standby mode.
  • Thermal Shutdown Protection: Built-in safety feature that prevents damage from overheating.
  • Current Limit Protection: Safeguards the device and the load from excessive current draw.
  • Small Footprint: Packaged in a compact 4-pin Thin SOT-23, saving valuable board space.

Applications

The versatility of the MIC5366-2.8YMT-TZ makes it an excellent choice for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Personal Media Players
  • Digital Cameras
  • Handheld GPS Units
  • Wireless LAN Devices
  • Bluetooth Headsets

Reliability and Performance

Microchip Technology's commitment to quality ensures that the MIC5366-2.8YMT-TZ LDO voltage regulator is a reliable component for managing power requirements in sensitive electronic devices. Its ability to maintain a consistent voltage in the face of varying input levels and load conditions makes it a preferred choice for designers looking for performance and dependability.

Conclusion

With its combination of features, the MIC5366-2.8YMT-TZ from Microchip Technology stands out as a high-performance solution for a variety of power regulation needs. Its low quiescent current, thermal protection, and compact size make it a valuable addition to any power-sensitive application seeking a balance between efficiency and space-saving design.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2227 $57.9020
635+ $0.1827 $116.0145
980+ $0.1771 $173.5580
1,350+ $0.1714 $231.3900
1,745+ $0.1656 $288.9720
2,335+ $0.1485 $346.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess