EN
  • EN
  • DE

MIC6315-41D4UY-TR

Part No MIC6315-41D4UY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 4.63V VTH SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.1 s Minimum
Voltage - Threshold 4.1V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1077190-MIC6315-41D4UY-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC6315-41D4UY-TR CAD Model

Description

Microchip Technology MIC6315-41D4UY-TR Supervisor IC

The MIC6315-41D4UY-TR from Microchip Technology is a highly reliable, precision voltage supervisor IC designed to maintain system integrity by monitoring the power supply voltage in digital systems. It is a crucial component for applications that require a high level of operational stability and protection against power supply irregularities.

Key Features

  • Voltage Threshold: The device features a preset threshold voltage of 4.1V, which is ideal for managing standard power supply levels in many electronic applications.
  • Reset Timeout: It offers a 140 ms minimum reset timeout duration, ensuring that the system has adequate time to stabilize after a power disturbance before resuming operation.
  • Output Type: The open-drain output of the MIC6315-41D4UY-TR provides a versatile interface that can be pulled up to a voltage different from VCC, making it suitable for a variety of logic levels.
  • Low Supply Current: With a low supply current of 3 µA, this supervisor IC is an energy-efficient choice, contributing to the overall power efficiency of the system it is monitoring.
  • Operating Temperature: The device is designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.
  • Package: It comes in a compact SOT-143 package, which is space-efficient and suitable for high-density circuit board designs.
  • Supply Voltage: The IC is capable of handling a supply voltage range from 1.0V to 5.5V, providing flexibility in various power supply configurations.

Applications

The MIC6315-41D4UY-TR is ideal for use in a wide array of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Automotive systems

This voltage supervisor IC is a testament to Microchip Technology's commitment to providing components that enhance system reliability and performance. With its precision monitoring and low power consumption, the MIC6315-41D4UY-TR is an excellent choice for designers looking to ensure their systems operate smoothly under various power conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4581 $59.5530
310+ $0.3760 $116.5600
480+ $0.3642 $174.8160
660+ $0.3524 $232.5840
850+ $0.3407 $289.5950
1,135+ $0.3054 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess