EN
  • EN
  • DE

MIC68200-3.3YML-TR

Part No MIC68200-3.3YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V or Tracking
Dropout Voltage-Max 0.4V @ 1A
Output Current 1A
Operating Supply Current 15mA to 80mA
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.3V @ 2A
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 110649-MIC68200-3.3YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC68200-3.3YML-TR CAD Model

Description

Introducing the MIC68200-3.3YML-TR Voltage Regulator by Microchip Technology

The MIC68200-3.3YML-TR is a high-performance, low-dropout linear voltage regulator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust regulator is designed to deliver a fixed output voltage of 3.3V with an impressive accuracy, making it an ideal solution for a wide range of applications that require stable and reliable power supply.

Key Features

  • High Output Accuracy: The device provides a precise 3.3V output, which is crucial for powering sensitive electronic components that require a stable voltage level.
  • Low Dropout: With a low dropout voltage, the MIC68200-3.3YML-TR ensures efficient operation even when the input voltage is very close to the output voltage, helping to maximize battery life in portable applications.
  • High Current Capability: This regulator can deliver up to 2A of continuous output current, making it suitable for high-power applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under varying conditions.
  • Current Limit Protection: The current limit protection guards the regulator and the downstream components against damage from overcurrent conditions.

Applications

The MIC68200-3.3YML-TR is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Networking Equipment
  • Computer Peripherals
  • Industrial and Medical Equipment

Package and Availability

The device is offered in a space-saving 10-pin 3x3mm MLF® package, which is ideal for space-constrained applications. The MIC68200-3.3YML-TR is also available in tape and reel format, denoted by the "-TR" suffix, facilitating efficient handling and manufacturing processes.

Quality and Reliability

Microchip Technology is committed to high standards of quality and reliability, and the MIC68200-3.3YML-TR is no exception. It is designed to meet the stringent requirements of even the most demanding applications.

With its combination of performance, efficiency, and reliability, the MIC68200-3.3YML-TR from Microchip Technology stands out as an excellent choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess