EN
  • EN
  • DE

MIC841HYMT-T5

Part No MIC841HYMT-T5
Manufacturer Microchip Technology
Catalog OEM Souring
Description Surface Mount Tape & Reel (TR) 20mA mA 12000 ns μs Linea Comparators 2016 Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466582-MIC841HYMT-T5
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.5 V ~ 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3µA
Propagation Delay (Max) 12µs
Hysteresis 20mV
Operating Temperature -40°C ~ 85°C
Grade -
Package / Case 6-UFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 6-TDFN (1.6x1.6)
Ultra Librarian 3D Model Ultra Librarian MIC841HYMT-T5 CAD Model

Description

The MIC841HYMT-T5 from Microchip is a highly sophisticated, dual voltage comparator integrated circuit available in a tiny 6-pin SOT-23 package, ideal for high-density circuit boards. It offers a low propagation delay of 12000 ns, ensuring fast response times in applications requiring critical voltage monitoring and decision-making processes. The device can source up to 20mA, making it suitable for driving small loads or implementing simple logic gates. Engineered with precision in mind, it supports a broad range of supply voltages, enhancing its usability across various electronics that necessitate precise linear voltage comparisons, such as battery-powered devices, power supply control circuits, and timing circuits. The MIC841HYMT-T5's availability in Tape & Reel packaging facilitates automated assembly processes, making it convenient for mass production. Its introduction marks a step forward in component miniaturization without compromising performance, embodying Microchip's dedication to innovation and reliability in the field of linear comparators.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Microchip Technology
8bit MicroController
Lowest to $11.7200
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess