EN
  • EN
  • DE

MSC025SMA120J

Part No MSC025SMA120J
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1.2KV 77A SOT227
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000891-MSC025SMA120J
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tube
Vgs (Max) +25V, -10V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Supplier Device Package SOT-227 (ISOTOP®)
Package / Case SOT-227-4, miniBLOC
Base Product Number MSC025
Ultra Librarian 3D Model Ultra Librarian MSC025SMA120J CAD Model

Description

Product Overview: MSC025SMA120J by Microchip Technology

The MSC025SMA120J is a high-performance silicon carbide (SiC) MOSFET manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed to meet the needs of modern high-efficiency and high-power applications, offering superior switching performance and reliability compared to traditional silicon-based MOSFETs.

Key Features

  • High Blocking Voltage: With a drain-to-source voltage (Vds) of 1200V, the MSC025SMA120J can handle high voltage applications, making it ideal for power conversion systems.
  • Low On-Resistance: The device features a low on-resistance (Rds(on)) of 25mΩ, which reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: The fast switching capability minimizes switching losses and enables operation at higher frequencies, which can lead to smaller and lighter system designs.
  • High-Temperature Performance: SiC MOSFETs can operate at higher temperatures than silicon MOSFETs, which simplifies cooling requirements and enhances system reliability.
  • Robust Body Diode: The MSC025SMA120J has an integral body diode with low reverse recovery charge, further enhancing its switching performance.

Applications

The MSC025SMA120J is suitable for a wide range of applications, including:

  • Power supply units
  • Electric vehicle (EV) chargers
  • Solar inverters
  • Motor drives
  • High-voltage DC/DC converters

Additional Benefits

By integrating the MSC025SMA120J into your designs, you will benefit from the reduced system size and weight due to the high-frequency operation capability of SiC technology. Moreover, the improved efficiency leads to energy savings and lower operational costs. The MSC025SMA120J is also compatible with standard gate drive voltages, which allows for easy integration into existing systems without the need for additional components or complex drive circuitry.

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the MSC025SMA120J. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to ensure a seamless integration into their applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess