EN
  • EN
  • DE

MSC040SMA120B

Part No MSC040SMA120B
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 66A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000030-MSC040SMA120B
Manufacturer Microchip Technology
Category Discrete Semiconductor Products --Transistors FETs, MOSFETs --Single FETs, MOSFETs
Package Tube
Base Product Number MSC040
Product Status Active
Vgs (Max) +23V, -10V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Ultra Librarian 3D Model Ultra Librarian MSC040SMA120B CAD Model

Description

Microchip Technology's MSC040SMA120B: A Silicon Carbide Power Module

The MSC040SMA120B is a state-of-the-art silicon carbide (SiC) power module from Microchip Technology, designed to push the boundaries of high-efficiency and high-performance power conversion. This module is part of Microchip's extensive portfolio of power electronics that cater to a wide range of applications, including electric vehicles, industrial power supplies, and renewable energy systems.

Constructed with advanced SiC MOSFETs, the MSC040SMA120B offers superior performance compared to traditional silicon-based power modules. The inherent material properties of SiC allow for higher junction temperatures, reduced switching and conduction losses, and improved thermal performance. This translates to better efficiency, higher power density, and increased reliability under harsh operating conditions.

Key Features of the MSC040SMA120B:

  • High-Temperature Operation: The module is capable of operating at junction temperatures up to 150°C, enabling designs that can withstand extreme environments.
  • Low Switching Losses: With fast switching speeds and low switching energy, the MSC040SMA120B reduces power losses during operation, leading to higher efficiency power conversion.
  • High-Frequency Operation: The SiC MOSFET technology allows for operation at higher frequencies, which can reduce the size of passive components and overall system footprint.
  • Robust Package: The module comes in a rugged package that ensures excellent mechanical stability and simplifies the assembly process.
  • High Power Density: The compact design and high-performance characteristics enable high power density, making it ideal for space-constrained applications.

With a voltage rating of 1200V and a current rating of 40A, the MSC040SMA120B is well-suited for a variety of power applications that require high efficiency and reliability. Its easy-to-use module format simplifies the design process, allowing engineers to quickly integrate it into their systems without the need for extensive power electronics expertise.

Overall, the MSC040SMA120B from Microchip Technology is a powerful solution for designers looking to leverage the advantages of SiC technology in their power conversion systems. Its combination of high performance, efficiency, and reliability make it a standout choice for cutting-edge applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess