EN
  • EN
  • DE

MSC080SMA120S

Part No MSC080SMA120S
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 35A D3PAK / N-Channel 1200 V 35A 182W (Tc) Surface Mount D3PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Package Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 35A
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 100mOhm @ 15A, 20V
Vgs(th) (Max) @ Id 2.8V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 64 nC @ 20 V
Vgs (Max) +23V, -10V
Input Capacitance (Ciss) (Max) @ Vds 838 pF @ 1000 V
Power Dissipation (Max) 182W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D3Pak
Package / Case TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Base Product Number MSC080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1339279-MSC080SMA120S
Ultra Librarian 3D Model Ultra Librarian MSC080SMA120S CAD Model

Description

The MSC080SMA120S is a state-of-the-art silicon carbide (SiC) MOSFET produced by Microchip Technology, a leader in the field of semiconductor solutions. This high-performance power transistor is designed to meet the demanding requirements of a wide range of applications, including electric vehicles, solar inverters, high-performance computing, and industrial power supplies.

Key Features

  • High Efficiency: With its advanced SiC technology, the MSC080SMA120S offers superior efficiency compared to traditional silicon MOSFETs. This results in lower power losses and higher system efficiency, especially in high-frequency applications.
  • High-Temperature Operation: This MOSFET is capable of operating at higher temperatures than conventional silicon devices, which enhances performance and reliability in harsh environments.
  • High Switching Speed: The MSC080SMA120S features fast switching speeds, which helps in reducing switching losses and improving overall performance in power conversion systems.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and helps in achieving high power density designs.
  • Robustness: With its rugged design, the MOSFET is highly durable and resistant to the rigors of demanding applications, ensuring a long operational life.

Applications

The versatility of the MSC080SMA120S makes it suitable for a broad array of applications. It excels in:

  • Electric vehicle (EV) powertrain systems, including onboard chargers and DC/DC converters
  • Renewable energy systems such as solar inverters and wind turbine converters
  • Uninterruptible power supplies (UPS) and high-performance power management systems
  • Industrial motor drives and high-efficiency power supplies

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 1200V Continuous Drain Current (I<sub>D) 80A On-Resistance (R<sub>DS(on)) Minimal Package SMA (Surface Mount)

The MSC080SMA120S from Microchip Technology represents a leap forward in power MOSFET technology, offering designers the ability to improve system performance while reducing energy consumption and heat generation. Its robustness and high efficiency make it an ideal choice for next-generation power electronic systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9340 $71.8020
6+ $19.6382 $117.8292
8+ $19.0245 $152.1960
11+ $18.4108 $202.5188
15+ $17.7971 $266.9565
19+ $15.9560 $303.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess