EN
  • EN
  • DE

PD70211EVB50FW-5

Part No PD70211EVB50FW-5
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description POE PD MODULE / PD70211 Power over Ethernet (PoE) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Power Management
Function Power over Ethernet (PoE)
Utilized IC / Part PD70211
Supplied Contents Board(s)
Base Product Number PD70211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 549-PD70211EVB50FW-5,PD70211EVB50FW-5-ND
Standard Package 1
Win Source Part Number 1054940-PD70211EVB50FW-5
Ultra Librarian 3D Model Ultra Librarian PD70211EVB50FW-5 CAD Model

Description

The PD70211EVB50FW-5 is a high-performance evaluation board presented by Microchip Technology, designed to showcase the capabilities of the PD70211 PoE-PD interface controller. This evaluation board is an excellent tool for engineers and developers who are working on Power over Ethernet (PoE) solutions and need to evaluate and test the PD70211 IC in a real-world environment.

Key Features

  • PD70211 IC Integration: At the heart of the PD70211EVB50FW-5 evaluation board is the PD70211, an IEEE 802.3af/at compliant PoE-PD interface controller that provides efficient power extraction and high-level communication for PoE systems.
  • Flexible Power Options: The board is capable of receiving up to 30W of power, making it suitable for a wide range of applications that require higher power levels, such as IP cameras, wireless access points, and IP phones.
  • Advanced Protection Features: The PD70211EVB50FW-5 includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation and safeguarding the connected devices.
  • Diagnostic LEDs: Onboard LEDs provide immediate visual feedback about the status of the PoE connection, including detection, classification, and power good indicators.
  • Compact and Robust Design: The evaluation board is designed with a small form factor, making it easy to integrate into existing systems while maintaining robustness for extensive testing.

Applications

The PD70211EVB50FW-5 is ideal for developers looking to create or integrate PoE-enabled devices. It is especially useful in applications such as:

  • Enterprise networking equipment
  • Industrial automation systems
  • VoIP phones and IP cameras
  • Wireless access points and network routers
  • Smart home devices and IoT products

Support and Resources

Microchip Technology provides extensive support for the PD70211EVB50FW-5 evaluation board, including detailed documentation, application notes, and reference designs. Engineers and developers can access these resources on the Microchip website to accelerate development and streamline the integration of the PD70211 controller into their PoE solutions.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess