EN
  • EN
  • DE

PIC12C508A-121

Part No PIC12C508A-121
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348481-PIC12C508A-121
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12C508A-121 CAD Model

Description

Microchip Technology PIC12C508A-121 Microcontroller

The PIC12C508A-121 is a powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact and cost-effective solution. This versatile MCU is ideal for a wide range of applications, from consumer electronics to automotive systems, thanks to its small size and low power consumption.

The PIC12C508A-121 comes with a rich set of features that make it a go-to choice for designers and engineers. It boasts a fully static design, which allows the operation at speeds down to zero Hz and up to 4 MHz. The device includes 512 words of program memory and 25 bytes of data RAM, providing enough space for simple control tasks and logic operations.

One of the key advantages of the PIC12C508A-121 is its built-in oscillator with selectable frequencies, which reduces the need for external components and simplifies circuit design. The microcontroller also offers power-saving sleep mode, watchdog timer, and programmable code protection, ensuring reliable operation and security for your intellectual property.

With its 8-pin PDIP package, the PIC12C508A-121 is not only easy to integrate into a variety of PCB layouts but also allows for a compact end-product design. Additionally, the MCU supports a wide voltage range from 2.5V to 5.5V, making it adaptable to different power supply conditions.

The device also includes a number of I/O options, with 5 general-purpose I/O pins that can be configured to handle various peripheral functions. This versatility enables the PIC12C508A-121 to interface with sensors, actuators, and other components, making it a versatile choice for system integration.

In summary, the Microchip Technology PIC12C508A-121 microcontroller is a robust, cost-effective solution for designers who require a small, power-efficient MCU with sufficient computational power and flexibility. Whether you're working on a simple hobby project or a complex industrial system, the PIC12C508A-121 provides the reliability and functionality you need to bring your ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess