Microchip Technology's PIC12C508T: An Overview
The PIC12C508T is a member of Microchip Technology's extensive range of microcontrollers, designed to deliver high performance in compact, cost-effective packages. This particular model is part of the PIC12C family, which is renowned for its versatility and reliability in a wide array of applications.
Key Features
- 8-Bit CMOS Microcontroller: The PIC12C508T is built around an 8-bit architecture, allowing for efficient processing and control in simple to moderately complex tasks.
- Program Memory: It comes with a factory-programmed ROM, ensuring stable operation and protecting the code from unintended modifications.
- Compact Size: The device features a small footprint, making it ideal for space-constrained applications.
- Low Power Consumption: With its CMOS technology, the PIC12C508T is designed for low-power applications, helping to extend battery life in portable devices.
- Wide Operating Voltage Range: This microcontroller operates across a wide voltage range, providing flexibility in various power supply conditions.
- High-Performance RISC CPU: The Reduced Instruction Set Computer (RISC) architecture allows for faster execution of instructions, enhancing overall performance.
Applications
The PIC12C508T is suitable for a diverse range of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Home Automation Devices
- Personal Health and Fitness Devices
Technical Specifications
| Parameter |
Value |
| Core Size |
8-Bit |
| Speed |
4MHz |
| Number of I/O |
5 |
| Program Memory Type |
ROM |
| Peripherals |
Watchdog, Timer |
| Operating Temperature |
-40°C to +85°C |
In conclusion, the Microchip Technology's PIC12C508T microcontroller is a robust, cost-effective solution for developers looking to integrate reliable control into their designs, without compromising on space or power efficiency.