EN
  • EN
  • DE

PIC12CE519-04E/SN

Part No PIC12CE519-04E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIC / PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
EEPROM Size 16 x 8
RAM Size 41 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12CE519
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12CE519-04E/SN-NDR
Standard Package 100
Win Source Part Number 1319266-PIC12CE519-04E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12CE519-04E/SN CAD Model

Description

Microchip Technology's PIC12CE519-04E/SN Microcontroller

The PIC12CE519-04E/SN is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular device is part of the PIC12 family and is designed to deliver a versatile and cost-effective solution for a wide range of applications.

Featuring a compact 8-pin SOIC (Small Outline Integrated Circuit) package, the PIC12CE519-04E/SN is ideal for space-constrained applications. It operates at a frequency of 4 MHz, providing a balanced combination of processing speed and power efficiency. The device is equipped with 1.5KB of on-chip EPROM, which provides ample space for small to medium-sized applications and allows for easy reprogramming during the development phase.

The microcontroller comes with 41 bytes of RAM, which is sufficient for handling data operations and temporary storage. Its I/O capabilities include 6 general purpose I/O pins that can be configured for various peripheral functions, allowing for flexible interfacing with other components in a system. Additionally, the PIC12CE519-04E/SN boasts an 8-level deep hardware stack, which enhances the execution of subroutine calls and interrupts, making it highly suitable for complex tasks.

One of the key features of this microcontroller is its integrated analog-to-digital converter (ADC), which provides the capability to interface with analog sensors and devices directly. This feature is particularly useful for applications that require precise sensor readings or analog signal processing.

Microchip Technology has also incorporated several power-saving modes into the PIC12CE519-04E/SN, including an idle mode and a power-down mode, which significantly reduce power consumption when the microcontroller is not in full operation. This makes it an excellent choice for battery-powered or energy-sensitive applications.

With its robust instruction set, programmable EEPROM memory, and versatile I/O options, the PIC12CE519-04E/SN from Microchip Technology stands as a solid choice for designers looking to develop efficient and reliable solutions in fields such as consumer electronics, automation, automotive systems, and more.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess