EN
  • EN
  • DE

PIC12CE519-04I/SN

Part No PIC12CE519-04I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIC  /  PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
EEPROM Size 16 x 8
RAM Size 41 x 8
Supply Voltage - Operating 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12CE519
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC12CE519-04I/SN-NDR
Standard Package 100
Win Source Part Number 1084891-PIC12CE519-04I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12CE519-04I/SN CAD Model

Description

Microchip Technology's PIC12CE519-04I/SN Microcontroller

The PIC12CE519-04I/SN is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This compact, yet powerful, 8-bit MCU is packed with features that make it suitable for a wide range of applications, particularly those requiring a small form factor and low power consumption. It is an ideal choice for designers looking for a versatile and reliable solution for their embedded systems.

Key Features:

  • Core: The PIC12CE519-04I/SN features a PIC microcontroller core, which is renowned for its ease of use and efficient instruction set that enables quick and effective programming.
  • Operating Speed: It operates at a speed of 4 MHz, providing a balanced performance for various applications without compromising power efficiency.
  • Program Memory: With 512 words of EPROM, this MCU offers ample space for storing your application code, making it suitable for a wide range of tasks.
  • Data Memory: It includes 41 bytes of RAM, ensuring enough working memory for data manipulation and storage during operation.
  • I/O Pins: The device offers 6 general-purpose I/O pins, giving designers the flexibility to interface with external peripherals and components.
  • Timers: It contains an 8-bit timer and a watchdog timer, which are crucial for time-related operations and system reliability.
  • Voltage Range: The MCU operates over a voltage range of 2.5V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both battery-powered and mains-connected applications.
  • Temperature Range: Designed for industrial applications, it can operate within a temperature range of -40°C to +85°C.
  • Packaging: The MCU comes in a convenient 8-pin SOIC package, which is suitable for space-constrained applications.

Applications:

The PIC12CE519-04I/SN is versatile enough to be used in a multitude of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Home automation
  • Security systems

With its robust set of features and Microchip's reputation for quality, the PIC12CE519-04I/SN is a reliable choice for professionals and hobbyists alike seeking a microcontroller that offers both performance and practicality in a small package.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3946 $52.7352
28+ $3.6058 $100.9624
43+ $3.4932 $150.2076
60+ $3.3805 $202.8300
77+ $3.2678 $251.6206
103+ $2.9298 $301.7694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess