EN
  • EN
  • DE

PIC14000-20I/SP

Part No PIC14000-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 14
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C
Peripherals POR, Temp Sensor, WDT
Number of I/O 20
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 2.7V ~ 6V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC14000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889354-PIC14000-20I/SP
Ultra Librarian 3D Model Ultra Librarian PIC14000-20I/SP CAD Model

Description

Product Overview: PIC14000-20I/SP from Microchip Technology

The PIC14000-20I/SP is a state-of-the-art microcontroller unit (MCU) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the renowned PIC microcontroller family, widely recognized for its versatility, reliability, and efficiency in a broad range of applications.

Key Features:

  • High-Performance RISC CPU: The PIC14000-20I/SP features a powerful Reduced Instruction Set Computing (RISC) architecture that allows for fast and efficient processing, making it ideal for applications that require quick data handling and real-time responses.
  • Programmable Analog Integration: This MCU comes with integrated analog features such as Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and comparators, which facilitate complex analog processing tasks and help reduce external component count.
  • Robust Memory: It includes a generous amount of Flash memory for program storage, alongside EEPROM and RAM for data storage, ensuring ample space for complex applications and data handling without the need for additional memory components.
  • Extended Temperature Range: The -20I suffix indicates industrial temperature range capability, ensuring reliable performance in harsh environments ranging from -40°C to +85°C.
  • Serial Communication Interfaces: Equipped with multiple communication protocols such as SPI, I²C, and UART, the PIC14000-20I/SP provides versatile connectivity options for various peripheral devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU supports various power-saving modes, making it suitable for battery-powered and energy-conscious applications.

Applications:

The PIC14000-20I/SP is an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, home automation, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and adaptability make it an invaluable component for designers looking to create sophisticated and reliable products.

With its combination of performance, integrated features, and Microchip's support and resources, the PIC14000-20I/SP MCU is a compelling choice for engineers and developers seeking to push the boundaries of what's possible with modern microcontroller technology.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess