EN
  • EN
  • DE

PIC16C54/JW

Part No PIC16C54/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type EPROM, UV
RAM Size 25 x 8
Supply Voltage 2.5 V ~ 6.25 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-CDIP (0.300", 7.62mm) Window
Manufacturer Package 18-CDIP
RoHS State Request Verification
Win Source Part Number 1237783-PIC16C54/JW
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C54
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C54/JW CAD Model

Description

Microchip Technology's PIC16C54/JW: A Robust 8-bit Microcontroller

The PIC16C54/JW from Microchip Technology is a member of the renowned PIC microcontrollers family, which has been empowering innovative solutions in the embedded systems world for decades. This 8-bit CMOS microcontroller is specifically designed for applications requiring a dependable, high-performance controller in a Windowed Ceramic Package, which is ideal for prototyping and educational purposes due to its ease of erasing and reprogramming with ultraviolet light.

Featuring a robust architecture, the PIC16C54/JW comes equipped with a versatile set of features that make it suitable for a wide range of applications including automotive, consumer electronics, industrial control systems, and more. It operates with a high-speed processor capable of executing most instructions in just 200 nanoseconds, ensuring swift and efficient task management.

The device includes 512 words of EPROM, providing ample space for program storage. Additionally, it boasts 25 bytes of RAM, which is more than sufficient for handling data variables and intermediate calculations. The microcontroller also comes with an array of 12 I/O pins, giving it the flexibility to interface with a multitude of external devices such as sensors, actuators, and communication modules.

Among its other notable features are a built-in 8-bit timer and an on-chip oscillator, which reduce the number of external components needed for operation. This not only simplifies the design process but also helps in minimizing the overall system cost. Furthermore, the PIC16C54/JW supports a wide operating voltage range from 2.5V to 5.5V, allowing it to be used in low-power as well as standard logic-level environments.

For developers and engineers, the PIC16C54/JW is supported by Microchip's comprehensive suite of development tools, including software simulators, in-circuit emulators, and programmers, which streamline the development process and help bring products to market faster.

Whether you're developing simple timing operations or complex logic controls, the PIC16C54/JW offers a reliable and cost-effective solution that combines Microchip's legacy of quality with cutting-edge microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess