EN
  • EN
  • DE

PIC16C54A-04I/SO

Part No PIC16C54A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1088209-PIC16C54A-04I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C54A-04I/SO CAD Model

Description

Microchip Technology's PIC16C54A-04I/SO Microcontroller

The PIC16C54A-04I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robustness, reliability, and versatility in a wide range of embedded applications. This MCU is part of the PIC16C family, which is well-known for its ease of use and efficient control of various electronic devices.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the PIC16C54A-04I/SO operates at a speed of 4 MHz, providing a balance of processing speed and power consumption. This makes it an excellent choice for applications that require a moderate processing capability without draining power resources.

Key Features:

  • EEPROM Memory: The PIC16C54A-04I/SO comes with a small amount of onboard EEPROM memory, enabling the storage of critical data even when the power is turned off.
  • GPIO Pins: It offers a selection of General Purpose Input/Output (GPIO) pins, which can be programmed to interface with sensors, actuators, and other peripherals, providing flexibility in hardware design.
  • Instruction Set: The device utilizes a simple yet powerful instruction set, which simplifies programming and reduces development time.
  • Low Power Consumption: With its power-saving features, the MCU is an ideal choice for battery-powered devices, where long operational life is crucial.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures that the MCU can operate reliably in harsh environmental conditions.

Applications:

The PIC16C54A-04I/SO is suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Security systems

With its robust feature set, the PIC16C54A-04I/SO from Microchip Technology is designed to meet the demands of developers and engineers who require a reliable MCU for their embedded systems. Whether you're designing a simple toy or a complex industrial controller, this MCU provides a solid foundation for your electronic project.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1952 $62.3424
28+ $4.2631 $119.3668
42+ $4.1291 $173.4222
58+ $3.9963 $231.7854
75+ $3.8635 $289.7625
101+ $3.4638 $349.8438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess