EN
  • EN
  • DE

PIC16C54C-20I/SO

Part No PIC16C54C-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC / MCU 8-bit PIC RISC 768B EPROM 5V Automotive 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 791895-PIC16C54C-20I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C54
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C54C-20I/SO CAD Model

Description

Microchip Technology's PIC16C54C-20I/SO Microcontroller

The PIC16C54C-20I/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power efficiency and functionality. This microcontroller is part of Microchip's renowned PIC16C family, known for its robust architecture and ease of use, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

With its compact SOIC (Small Outline Integrated Circuit) package, the PIC16C54C-20I/SO is particularly suited for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance even in harsh environmental conditions. The microcontroller operates at a clock speed of 20MHz, providing a speedy response and processing capability for time-sensitive tasks.

Key Features:

  • Core: 8-bit
  • Speed: 20MHz
  • Memory: 512 words of EPROM
  • I/O Pins: 12 general purpose I/O pins for versatile interfacing
  • Timers: One 8-bit timer for event counting and pulse-width modulation (PWM)
  • Operating Voltage Range: 2.5V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package: 18-pin SOIC

The PIC16C54C-20I/SO features a minimal instruction set, which simplifies programming and development. Despite its simplicity, it is capable of executing a wide range of tasks with its 512 words of on-board EPROM, allowing for the storage of complex programs and routines. The microcontroller's I/O flexibility is one of its standout features, offering 12 versatile pins that can be configured to handle input, output, or various other functions as required by the application.

Developers can take advantage of the microcontroller's integrated oscillator and watchdog timer to reduce external component count, thereby saving on both cost and board space. Additionally, Microchip's extensive support through development tools, software libraries, and documentation ensures that integrating the PIC16C54C-20I/SO into any project is a smooth and efficient process.

Whether you are designing a simple control system or a complex automation solution, the PIC16C54C-20I/SO from Microchip Technology offers a reliable and cost-effective microcontroller option that does not compromise on performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess