EN
  • EN
  • DE

PIC16C55-XT/SO

Part No PIC16C55-XT/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Supply Voltage 3V ~ 6.25V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16C55
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number Q584143, PIC16C55-XT/SO-NDR, PIC16C55XTSO
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889361-PIC16C55-XT/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C55-XT/SO CAD Model

Description

Microchip Technology's PIC16C55-XT/SO Microcontroller

The PIC16C55-XT/SO is a high-performance, CMOS fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is part of the renowned PIC (Peripheral Interface Controller) family, which is well-known for its ease of use, reliability, and versatility in various electronic applications. This particular model comes in a small-outline (SO) package, which is ideal for space-constrained applications.

At the heart of the PIC16C55-XT/SO is a powerful RISC architecture that allows the microcontroller to achieve a throughput approaching one million instructions per second (MIPS) per MHz. This ensures efficient operation and the ability to handle complex tasks. The device operates at an extended temperature range, making it suitable for industrial and automotive applications where stability under varying conditions is crucial.

The microcontroller features a modest 12 I/O pins, which can be configured as input or output, providing flexibility in interfacing with other devices and sensors. Additionally, it offers a 512-word EPROM, which is beneficial for applications where program memory needs to be written during development and then protected for production runs. This memory is also useful for data storage, such as lookup tables or calibration constants.

The PIC16C55-XT/SO is equipped with an 8-level deep hardware stack, which simplifies the implementation of nested interrupts, making it an excellent choice for real-time applications. Its oscillator configurations include RC, XT, HS, and LP modes, allowing designers to optimize power consumption and accuracy for their specific use case.

This microcontroller is powered by a single 5V supply, which is typical for many digital circuits, ensuring easy integration into existing designs. It also includes safety features such as a watchdog timer, which helps prevent system crashes by resetting the microcontroller if the software becomes unresponsive.

Overall, the PIC16C55-XT/SO is a robust and flexible microcontroller that is well-suited for a wide range of applications, from simple consumer gadgets to complex industrial systems. Its combination of performance, memory options, and input/output capabilities make it an excellent choice for designers looking for a reliable and cost-effective solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9224 $52.6032
42+ $2.3979 $100.7118
65+ $2.3229 $150.9885
89+ $2.2480 $200.0720
116+ $2.1731 $252.0796
154+ $1.9483 $300.0382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess