EN
  • EN
  • DE

PIC16C57-XTI/P

Part No PIC16C57-XTI/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 72 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6.25V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number PIC16C57
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C57XTIP,PIC16C57-XTI/P-NDR
Standard Package 15
Win Source Part Number 1322336-PIC16C57-XTI/P
Ultra Librarian 3D Model Ultra Librarian PIC16C57-XTI/P CAD Model

Description

Microchip Technology's PIC16C57-XTI/P Microcontroller

The PIC16C57-XTI/P is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to offer a robust solution for a wide array of embedded applications. This microcontroller is part of the renowned PIC family known for its ease of use, reliability, and cost-effectiveness, making it a popular choice among engineers and hobbyists alike.

The PIC16C57-XTI/P operates at an extended temperature range, making it suitable for industrial applications where operating conditions can be harsh. Its operating voltage range of 2.5V to 5.5V allows for flexibility in power supply design, ensuring compatibility with both low-power and standard applications.

Key Features:

  • CPU: The device features a high-performance RISC CPU, which provides the efficiency of a reduced instruction set, allowing for faster execution of commands and lower power consumption.
  • Memory: With 2K words of on-board program memory and 72 bytes of data RAM, the PIC16C57-XTI/P offers ample space for small to medium complexity programs and data storage.
  • I/O Ports: It boasts 20 general-purpose I/O pins that provide ample interfacing capabilities with peripherals and external devices. This flexibility makes it ideal for custom applications that require direct control and feedback.
  • Timers: The microcontroller includes an 8-bit timer and a prescaler which can be used for timing and counting applications, adding to its versatility.
  • Instruction Set: It utilizes a 35 single-word instruction set that simplifies programming and reduces development time.
  • Speed: With a maximum operating frequency of 20MHz, the PIC16C57-XTI/P is capable of executing instructions quickly, contributing to the performance of the final application.

The device is packaged in a 28-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into prototype boards and final products alike.

Microchip Technology's PIC16C57-XTI/P microcontroller is an excellent choice for designers looking for a reliable and cost-effective solution for their embedded systems. Whether it's for automation, custom controllers, or interactive devices, this microcontroller provides the necessary features to bring your project to life.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess