EN
  • EN
  • DE
  • IT

PIC16C620A-04/SS

Part No PIC16C620A-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM-Based 8-Bit CMOS Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 96 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
RoHS State Request Verification
Win Source Part Number 1237812-PIC16C620A-04/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C620A
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C620A-04/SS CAD Model

Description

The PIC16C620A-04/SS is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This particular model comes in a compact SSOP package, making it suitable for space-constrained designs without compromising on performance or features.

Key Features

  • Core: PIC
  • Speed: 4MHz
  • Number of I/O: 16
  • Program Memory Size: 1.75KB (1K x 14)
  • Data Memory Size: 80B (RAM)
  • EEPROM Size: 128 x 8
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: 20-SSOP

Advanced Integration

The PIC16C620A-04/SS microcontroller integrates advanced features for robust performance, including an EEPROM for non-volatile memory storage, a wide range of timers, and an oscillator for precise clock generation. Its I/O pins support various peripheral interfaces, enabling designers to connect a multitude of sensors, actuators, and communication modules.

Application Versatility

This microcontroller is ideal for applications that require a balance between power consumption and processing capability. Its applications range from simple LED controllers to more complex systems like industrial control systems, automotive modules, and consumer electronics. The PIC16C620A-04/SS's flexibility and programmability make it a go-to choice for engineers and hobbyists alike.

Development Support

Microchip Technology provides comprehensive development support for the PIC16C620A-04/SS, including software tools, development boards, and documentation. The MPLAB® Integrated Development Environment (IDE) offers a full suite of programming and debugging tools, making it easier for developers to bring their projects to life.

You May Also Be Interested in

Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 20SOIC
Lowest to $0.9780
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.8922 $69.2454
16+ $8.1161 $129.8576
25+ $7.8625 $196.5625
35+ $7.6089 $266.3115
44+ $7.3554 $323.6376
59+ $6.5948 $389.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess