EN
  • EN
  • DE

PIC16C620A-041/P

Part No PIC16C620A-041/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348519-PIC16C620A-041/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C620A-041/P CAD Model

Description

Microchip Technology's PIC16C620A-041/P Microcontroller

The PIC16C620A-041/P is a powerful 8-bit microcontroller from Microchip Technology, designed to offer an efficient and cost-effective solution for embedded control applications. This microcontroller is part of the renowned PIC family, which is well-known for its user-friendly interface, robust performance, and versatility in various electronic applications.

Featuring a precision 4 MHz internal oscillator, the PIC16C620A-041/P provides a solid foundation for applications that require stable and reliable clocking. The device operates within a voltage range of 2.5V to 6.0V, allowing for flexibility in power-sensitive designs.

With 1.75 KB of on-board program memory and 128 bytes of RAM, this microcontroller can handle complex algorithms and processes, making it ideal for a range of applications, from simple tasks to more demanding control systems. The EEPROM data memory of 128 bytes adds to its versatility, enabling long-term storage of important data.

The PIC16C620A-041/P is equipped with 13 I/O pins, providing ample connectivity for peripherals and external devices. These I/O pins are highly configurable, supporting various functionalities such as digital input/output, analog input, and more, making the microcontroller adaptable to a multitude of electronic projects.

Other notable features of the PIC16C620A-041/P include:

  • Power-saving Sleep mode for reduced power consumption during idle periods.
  • An 8-level deep hardware stack, which simplifies the handling of interrupts and subroutine calls.
  • A comprehensive suite of on-chip peripherals, including timers, watchdog timer, and serial communication for enhanced system integration.
  • Protection features like Power-On Reset (POR) and Device Reset Timer (DRT) to ensure proper operation under varying conditions.

Designed with the ease of use in mind, the PIC16C620A-041/P supports in-circuit serial programming (ICSP) which allows for quick and convenient programming and reprogramming of the device, even after it is placed in a circuit. This feature significantly reduces development time and enhances the flexibility to update firmware on the fly.

Whether you're developing consumer electronics, automotive systems, industrial controls, or any other embedded system, the PIC16C620A-041/P from Microchip Technology provides a reliable and cost-effective solution that engineers and hobbyists alike can trust to bring their projects to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess