Product Overview: PIC16C622A-20/SO from Microchip Technology
The PIC16C622A-20/SO is a powerful 8-bit microcontroller from Microchip Technology, offering designers a versatile and cost-effective solution for embedded control applications. This microcontroller is part of Microchip's extensive PIC family, renowned for their ease of use, robust performance, and flexibility.
Key Features:
- High-Performance RISC CPU: The PIC16C622A-20/SO features a Reduced Instruction Set Computer (RISC) architecture that enables fast and efficient processing with a minimum number of instructions.
- Operating Speed: It operates at a speed of 20 MHz, providing a rapid execution of instructions and suitable for time-sensitive tasks.
- Program Memory: With 3.5KB of on-board program memory, it offers ample space for application code.
- Data Memory: This microcontroller includes 128 bytes of RAM for data storage, ensuring smooth operation for a variety of applications.
- I/O Ports: It is equipped with 18 general-purpose I/O pins, providing flexibility for interfacing with various peripherals.
- EEPROM: The device comes with 128 bytes of EEPROM, allowing for the storage of non-volatile data.
- Integrated Features: Includes an 8-bit timer, watchdog timer, and an analog comparator, which extend its capabilities for control-oriented tasks.
- Power Management: Its low power consumption makes it ideal for battery-powered or power-sensitive applications.
Package and Temperature Range:
The PIC16C622A-20/SO is available in a 18-pin SOIC package, making it suitable for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
Applications:
This microcontroller is widely used in various applications, including but not limited to consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its versatility and robust feature set make it an excellent choice for both simple and complex tasks.
Support and Resources:
Microchip Technology provides extensive support and resources for the PIC16C622A-20/SO, including datasheets, technical documentation, and development tools. This ensures that engineers can rapidly develop and deploy applications using this microcontroller.