EN
  • EN
  • DE

PIC16C622A-20I/P

Part No PIC16C622A-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name PIC16C622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C622A-20I/P-NDR, PIC16C622A20IP
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889377-PIC16C622A-20I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C622A-20I/P CAD Model

Description

Microchip Technology's PIC16C622A-20I/P Microcontroller

The PIC16C622A-20I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with Microchip Technology's powerful PIC architecture. This particular model comes in a PDIP-18 (Plastic Dual In-line Package) with 18 pins, making it suitable for through-hole PCB mounting. It operates at a maximum speed of 20MHz, providing a robust solution for a wide range of embedded applications.

Key Features

  • Program Memory: The device boasts 3.5KB of on-board program memory, allowing for complex programs and algorithms to be stored directly on the microcontroller.
  • Data Memory: It has 128 bytes of RAM and 128 bytes of EEPROM data memory, which is ideal for storing non-volatile data that must be preserved during power cycles.
  • I/O Pins: The PIC16C622A-20I/P offers 13 I/O pins, providing ample interfacing capabilities with various peripherals and sensors.
  • 8-Level Deep Hardware Stack: This feature enhances the calling of subroutines and interrupts, making it easier to manage complex software structures.
  • Timer Modules: It includes two timer modules, Timer0 (an 8-bit timer) and Timer1 (a 16-bit timer), which are essential for timing and counting operations.
  • On-Chip Analog Comparator: The integrated analog comparator allows for simple analog signal comparison, which can be useful in various control systems.
  • Power-Saving Sleep Mode: This microcontroller supports a sleep mode that significantly reduces power consumption when the device is not actively processing.

Applications

The versatility of the PIC16C622A-20I/P makes it an ideal choice for various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Power management systems

The PIC16C622A-20I/P is not just a microcontroller; it's a reliable foundation for any embedded system that demands a high level of control, efficiency, and adaptability. With its robust feature set and Microchip's reputation for quality, this microcontroller is an excellent choice for designers looking to create sophisticated and durable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1233 $55.1097
20+ $5.0243 $100.4860
31+ $4.8673 $150.8863
43+ $4.7103 $202.5429
55+ $4.5533 $250.4315
74+ $4.0822 $302.0828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess