EN
  • EN
  • DE

PIC16C622A-20I/SS

Part No PIC16C622A-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM-Based 8-Bit CMOS Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1237832-PIC16C622A-20I/SS
Manufacturer Homepage www.microchip.com
Family Name PIC16C622
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C622A-20I/SS CAD Model

Description

Microchip Technology's PIC16C622A-20I/SS Microcontroller

The PIC16C622A-20I/SS is a high-performance, CMOS fully-static 8-bit microcontroller packed with a wealth of features and capabilities designed by Microchip Technology. This versatile microcontroller is ideal for a wide range of applications in various industries, from automotive systems to consumer electronics.

Key Features:

  • CPU: The heart of the PIC16C622A-20I/SS is a powerful Harvard architecture processor. This design allows for efficient instruction execution, with a typical instruction cycle time of 200 ns at a 20 MHz clock frequency, resulting in a performance of up to 5 MIPS (Million Instructions Per Second).
  • Memory: It boasts an on-chip program memory of 3.5 KB with an additional 128 bytes of RAM for data. This memory size is well-suited for a variety of applications that require efficient space utilization without compromising on performance.
  • I/O and Peripherals: The device includes 18 I/O pins that provide ample interfacing capabilities. It also features a range of integrated peripherals, such as a timer, watchdog timer, and an 8-bit analog-to-digital converter, enhancing its functionality in complex embedded systems.
  • Power Efficiency: Designed for low power consumption, the PIC16C622A-20I/SS supports a power-saving sleep mode, making it a suitable choice for battery-operated and power-sensitive applications.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The PIC16C622A-20I/SS comes in a 20-lead SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications:

With its robust feature set, the PIC16C622A-20I/SS is suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Remote sensors
  • Security systems

The PIC16C622A-20I/SS from Microchip Technology is a versatile and reliable microcontroller that provides a balanced combination of performance, power efficiency, and peripheral integration, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess