The PIC16C62B-04I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. It is packed with Microchip's PIC architecture and is designed to deliver exceptional power efficiency and processing capabilities for a wide range of embedded applications.
Key Features:
- CPU: The device features a powerful PIC architecture with a CPU speed of 4 MHz, providing a robust platform for executing instructions efficiently.
- Memory: It includes 3.5KB of on-board program memory and 128 bytes of RAM, which allows for efficient handling of complex operations and data storage.
- I/O Ports: The microcontroller is equipped with 22 input/output pins, offering flexibility in interfacing with peripherals and other components.
- Timers: It has two built-in timers, ensuring precise timing operations for tasks such as pulse generation and time measurement.
- Communication: Features serial communication capabilities for seamless data transfer with other devices.
- Operating Voltage: Operates within a voltage range of 4.5V to 5.5V, making it suitable for a variety of power-sensitive applications.
- Temperature Range: Designed to perform reliably in industrial temperature ranges from -40°C to 85°C.
- Packaging: Comes in a compact 28-pin SOIC package, ideal for space-constrained applications.
Applications:
The PIC16C62B-04I/SO is versatile and can be used in a multitude of applications, including but not limited to:
- Automotive systems
- Consumer electronics
- Industrial control systems
- Medical devices
- Communication systems
Why Choose the PIC16C62B-04I/SO:
With its robust feature set, the PIC16C62B-04I/SO is an excellent choice for designers looking for a microcontroller that offers a good balance between performance, power consumption, and cost. Its wide range of peripherals and ease of use make it an ideal candidate for both complex and simple embedded systems. Whether you are developing a new product or upgrading an existing one, the PIC16C62B-04I/SO provides the reliability and flexibility needed to meet your design requirements.