EN
  • EN
  • DE

PIC16C63A-04/SP

Part No PIC16C63A-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 061731-PIC16C63A-04/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C63A-04/SP CAD Model

Description

Microchip Technology's PIC16C63A-04/SP Microcontroller

The PIC16C63A-04/SP is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a robust and versatile solution for a wide array of embedded applications. This particular model operates at a speed of 4 MHz, making it suitable for tasks that require a balance between performance and power consumption. Encased in a 28-pin SPDIP (Plastic Dual In-line Package), it provides a compact footprint while still offering ample I/O options for interfacing with other components.

At the core of the PIC16C63A-04/SP is Microchip's high-performance RISC CPU, which is capable of executing most instructions in a single cycle. This efficiency translates to enhanced throughput, ensuring responsive and reliable operation. The microcontroller comes with a generous 7 KB of on-board program memory and 192 bytes of RAM, providing sufficient space for code and data storage for many applications.

The device also boasts a range of integrated features designed to facilitate development and enhance functionality:

  • EEPROM Memory: 128 bytes of data EEPROM with high endurance allow for easy data storage without the need for external memory components.
  • I/O Ports: Multiple I/O ports with configurable pull-up resistors offer flexibility in connecting with sensors, actuators, and other peripherals.
  • Timers: Built-in timer modules, including an 8-bit timer and two 16-bit timers, provide accurate timing and measurement capabilities for time-sensitive tasks.
  • Serial Communication: Integrated USART module enables serial communication, allowing for easy data exchange with other microcontrollers, computers, and peripheral devices.
  • Interruption System: A comprehensive interrupt handling system, with both external and internal interrupts, ensures that critical events are addressed promptly.
  • Analog-to-Digital Converter: An onboard 8-channel, 8-bit ADC allows the microcontroller to process analog signals, making it ideal for sensor interfacing and data acquisition.

The PIC16C63A-04/SP is also supported by Microchip's extensive development tools, including software libraries, integrated development environments (IDEs), and in-circuit debuggers, which streamline the development process. Whether you are working on simple control systems or complex automation tasks, the PIC16C63A-04/SP provides a reliable and cost-effective solution that engineers and hobbyists alike can trust for their projects.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7224 $54.0568
16+ $6.3363 $101.3808
25+ $6.1383 $153.4575
34+ $5.9403 $201.9702
44+ $5.7423 $252.6612
59+ $5.1483 $303.7497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess