EN
  • EN
  • DE

PIC16C64A-20/PQ

Part No PIC16C64A-20/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-MQFP (10x10)
Win Source Part Number 037828-PIC16C64A-20/PQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-20/PQ CAD Model

Description

Microchip Technology PIC16C64A-20/PQ Microcontroller

The PIC16C64A-20/PQ is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is a part of the renowned PIC (Peripheral Interface Controller) family, which is well-known for its robust architecture, versatility, and ease of use in a wide array of electronic applications. This particular model features a 20 MHz clock speed, offering a good balance between power consumption and processing capability.

The PIC16C64A-20/PQ comes in a 44-pin PQFP (Plastic Quad Flat Package) which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. It is equipped with a rich set of features including 64 bytes of EEPROM data memory, making it ideal for applications requiring on-chip, non-volatile data storage.

Key features of the PIC16C64A-20/PQ include:

  • Program Memory: 7KB of on-chip program ROM allows for complex programs and algorithms to be stored directly on the microcontroller.
  • RAM: 192 bytes of RAM provide sufficient space for temporary data storage and stack operations.
  • I/O Ports: 33 dedicated input/output pins offer extensive interfacing capabilities with other peripherals and devices.
  • Timers: Two built-in timers (one 8-bit and one 16-bit) are essential for timing operations and event management.
  • Serial Communication: Integrated USART module supports serial communication protocols, enabling the microcontroller to interface with serial devices.
  • Interrupt Capability: 13 sources of interrupt with edge or level activation provide a responsive control mechanism for real-time tasks.
  • Analog-to-Digital Converter: An 8-channel, 8-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor-based applications.

With its robust instruction set and comprehensive feature set, the PIC16C64A-20/PQ is an excellent choice for a variety of applications, including industrial control systems, automotive applications, consumer electronics, and more. Its EEPROM memory allows for easy firmware updates and data retention without power, further enhancing its utility in a wide range of scenarios.

Microchip Technology provides extensive support for the PIC16C64A-20/PQ with development tools, software libraries, and documentation, ensuring that engineers and hobbyists alike can maximize the potential of this versatile microcontroller.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0275 $63.1925
16+ $7.4070 $118.5120
25+ $7.1760 $179.4000
34+ $6.9439 $236.0926
44+ $6.7129 $295.3676
58+ $6.0187 $349.0846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess