EN
  • EN
  • DE

PIC16C71-04I/P

Part No PIC16C71-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 36 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C71
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2266-PIC16C71-04I/P,PIC16C7104IP,PIC16C71-04I/P-NDR
Standard Package 25
Win Source Part Number 1321945-PIC16C71-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C71-04I/P CAD Model

Description

Microchip Technology's PIC16C71-04I/P Microcontroller

The PIC16C71-04I/P is a versatile and powerful microcontroller designed by the renowned semiconductor manufacturer, Microchip Technology. This integrated circuit is part of Microchip's extensive PIC microcontroller family, known for their robust performance and ease of use in a wide range of electronic applications. The PIC16C71-04I/P is particularly well-suited for automation, control systems, and smart devices that require reliable operation in various environments.

Key Features:

  • Core: The PIC16C71-04I/P is built around an 8-bit CMOS microcontroller core, offering a balance between low power consumption and high-speed processing capabilities, making it ideal for battery-operated and power-sensitive applications.
  • Clock Speed: Operating at a clock speed of 4 MHz, this microcontroller provides a solid foundation for applications that require a balance between power efficiency and performance.
  • Program Memory: It comes with 1.75KB of on-chip EPROM, which is used to store the application code, allowing for reprogramming and flexibility during the development process.
  • I/O Ports: The device is equipped with 13 I/O pins, which can be configured for various input and output functions, providing ample connectivity options for peripheral devices.
  • Analog-to-Digital Converter (ADC): The inclusion of an 8-channel, 8-bit ADC allows the microcontroller to handle analog inputs, making it suitable for sensor interfacing and data acquisition tasks.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC16C71-04I/P ensures consistent performance even in harsh operating conditions.
  • Package: The device comes in a 18-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for prototyping and manufacturing processes.

Applications:

The PIC16C71-04I/P's robust feature set makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices
  • Embedded systems

Overall, the PIC16C71-04I/P from Microchip Technology is a reliable and cost-effective microcontroller solution that can meet the demands of a broad spectrum of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3737 $57.4948
9+ $11.7938 $106.1442
14+ $11.4253 $159.9542
19+ $11.0567 $210.0773
24+ $10.6882 $256.5168
32+ $9.5825 $306.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess