EN
  • EN
  • DE

PIC16C710-20I/SO

Part No PIC16C710-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16C710
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889393-PIC16C710-20I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C710-20I/SO CAD Model

Description

Product Overview

The PIC16C710-20I/SO is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular model comes in an SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained applications.

Key Features

  • CPU: The PIC16C710-20I/SO features a powerful RISC architecture that allows for fast instruction execution, with most instructions being executed in just a few microseconds.
  • Clock Speed: It operates at a speed of 20 MHz, providing a good balance between power consumption and processing capability.
  • Program Memory: With 512 words of EPROM, this microcontroller offers ample space for small to medium-sized applications.
  • Data Memory: It includes 25 bytes of RAM, which is sufficient for handling variables and data stacks in typical use cases.
  • I/O Ports: The device is equipped with 12 I/O pins, which can be configured for various input/output functions, enhancing the flexibility of design.
  • Timers: An 8-bit timer is integrated into the microcontroller, useful for timing operations and event counting.
  • Operating Voltage: The operating voltage range is from 4.0V to 5.5V, making it compatible with most 5V systems and logic levels.
  • Temperature Range: This microcontroller is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The PIC16C710-20I/SO is suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Home Automation
  • Medical Devices

Support and Resources

Microchip Technology provides extensive support for its products. Developers can access a wealth of resources, including development tools, datasheets, application notes, and software libraries, to facilitate the design and development process. Furthermore, the Microchip community and technical support are valuable assets for troubleshooting and knowledge sharing.

Overall, the PIC16C710-20I/SO is a robust microcontroller that offers a balance of performance, power consumption, and versatility, making it an ideal choice for a range of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess