EN
  • EN
  • DE
  • IT

PIC16C72A-20I/SP

Part No PIC16C72A-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SPDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC16C72
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889404-PIC16C72A-20I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-20I/SP CAD Model

Description

The PIC16C72A-20I/SP is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is packed with Microchip's PIC architecture and is designed to deliver advanced features and powerful capabilities within a compact package. This microcontroller is ideal for applications in automation, consumer electronics, automotive industries, and more, offering a versatile solution for a wide range of embedded systems.

With its 28-pin SPDIP (Single In-line Package) form factor, the PIC16C72A-20I/SP provides a perfect balance between I/O flexibility and size, making it suitable for space-constrained applications. The device operates at a maximum frequency of 20MHz, which allows for efficient processing and control tasks. Its operating voltage ranges from 4.0V to 5.5V, catering to standard digital logic levels and ensuring compatibility with a variety of peripheral components.

Key Features:

  • Program Memory Type: EPROM, with a size of 3.5KB, allowing for robust program storage.
  • Data Memory: 128 bytes of RAM and 64 bytes of EEPROM, providing adequate space for data manipulation and storage.
  • I/O Pins: 22 general-purpose I/O pins, offering flexibility in interfacing with sensors, actuators, and other peripherals.
  • Timers: Two built-in timers/counters for accurate event timing and pulse generation.
  • Communication Peripherals: Includes USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, ensuring easy data transfer and interfacing with other devices.

The PIC16C72A-20I/SP also features interrupt capability, power-saving sleep mode, and an analog comparator module which expands its utility in complex embedded applications. Its robust design ensures reliable operation even under varying conditions, which is critical for industrial and commercial applications.

In summary, the PIC16C72A-20I/SP from Microchip Technology is a versatile, reliable, and cost-effective solution for designers looking to integrate a powerful microcontroller into their projects without compromising on space or functionality.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8204 $63.2816
9+ $12.9809 $116.8281
14+ $12.5752 $176.0528
19+ $12.1696 $231.2224
24+ $11.7639 $282.3336
32+ $10.5470 $337.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 393 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess