EN
  • EN
  • DE

PIC16C73A-20/SO

Part No PIC16C73A-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C73
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C73A20SO,PIC16C73A-20/SO-NDR
Standard Package 27
Win Source Part Number 1318813-PIC16C73A-20/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C73A-20/SO CAD Model

Description

Product Overview: PIC16C73A-20/SO from Microchip Technology

The PIC16C73A-20/SO is a powerful 8-bit microcontroller from Microchip Technology, offering a versatile and efficient solution for a wide range of embedded applications. Housed in a compact SOIC (Small Outline Integrated Circuit) package, this microcontroller is designed for space-constrained projects where performance and low power consumption are critical.

Main Features

  • CPU: The PIC16C73A-20/SO features a high-performance RISC CPU, providing a robust platform for executing instructions with speed and efficiency. The 20 MHz clock speed ensures that the microcontroller can handle complex tasks and respond quickly to external events.
  • Memory: Equipped with 7 KB of on-chip program memory and 192 bytes of RAM, this microcontroller offers enough space for your application code and data storage, making it suitable for a variety of control applications.
  • I/O Ports: It boasts 22 I/O pins, which are highly flexible and can be configured for various functions, including digital input/output, analog inputs, and various serial communication protocols.
  • Peripherals: The PIC16C73A-20/SO includes a rich set of integrated peripherals, such as a serial communication interface for UART and SPI, a parallel slave port, two 8-bit timers, one 16-bit timer, and a capture/compare/PWM module, enhancing its capability to handle diverse tasks.
  • Analog Features: With 5 channels of 8-bit Analog-to-Digital conversion, this microcontroller can interface with analog sensors and convert their readings into digital values for processing, making it ideal for data acquisition systems.
  • Power Management: Microchip's power management features allow the PIC16C73A-20/SO to operate in power-saving modes, thus reducing energy consumption when full processing power is not required.

Applications

The versatility of the PIC16C73A-20/SO makes it an excellent choice for a broad spectrum of applications, including industrial control systems, automotive electronics, home appliances, and consumer electronics. Its reliable performance and integrated features also make it suitable for prototyping, hobbyist projects, and educational purposes.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the PIC16C73A-20/SO is no exception. This microcontroller is designed to meet the high standards of reliability and longevity that are expected from Microchip products, ensuring stable operation throughout its lifecycle.

For more information, datasheets, and technical resources, visit the Microchip Technology website.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess