EN
  • EN
  • DE

PIC16C73B-201/SO

Part No PIC16C73B-201/SO
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084927-PIC16C73B-201/SO
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16C73B-201/SO CAD Model

Description

Microchip Technology PIC16C73B-201/SO Microcontroller

The PIC16C73B-201/SO is a high-performance, CMOS Fully-Static 8-bit microcontroller with integrated analog features from Microchip Technology's renowned PIC microcontroller family. This versatile microcontroller is housed in a small-outline, 28-pin SOIC package, making it ideal for space-constrained applications where power and size are critical considerations.

Featuring a powerful architecture, the PIC16C73B-201/SO is equipped with a wide range of features including:

  • Program Memory: It comes with 7KB of on-board program memory, providing ample space for complex applications.
  • Data Memory: The device includes 192 bytes of RAM and 192 bytes of EEPROM data memory, which is useful for data logging operations and dynamic variable storage.
  • I/O Ports: It offers 22 input/output pins, giving designers flexibility in interfacing with various peripherals and devices.
  • Timers: The microcontroller contains three timers, including an 8-bit timer and two 16-bit timers, which can be used for timing and counting applications or for generating accurate event-driven interrupts.
  • Analog-to-Digital Converter: An integrated 5-channel, 8-bit A/D converter allows the microcontroller to interface directly with analog sensors and devices, making it ideal for applications such as data acquisition systems, instrumentation, and control systems.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), allowing for easy data transfer and communication with other microcontrollers, computers, and peripherals.
  • Power Management: The PIC16C73B-201/SO offers power-saving features like Power-on Reset, and selectable oscillator options, including a power-saving LP (Low Power) oscillator mode.

With its robust instruction set and versatile features, the PIC16C73B-201/SO is designed to support a wide array of applications ranging from consumer electronics to industrial control systems. Its ability to operate in an extended temperature range ensures reliability in harsh environments. The microcontroller's in-circuit debugging capability allows for efficient troubleshooting and streamlined development, making it a favorite among engineers and hobbyists alike.

Whether you're designing an advanced robotic system, a smart sensor network, or a power-efficient portable device, the Microchip PIC16C73B-201/SO microcontroller offers a reliable and flexible solution to meet your design requirements.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess