EN
  • EN
  • DE

SN74141N

Part No SN74141N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function Decoder
RoHS Non-Compliant
Win Source Part Number 1094776-SN74141N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74141N CAD Model

Description

The SN74141N, manufactured by Texas Instruments, is a BCD-to-Decimal Decoder/Driver, an essential component in digital electronics. This integrated circuit is designed to interface between digital systems and devices such as numerical displays, particularly in applications where numerical data needs to be displayed.

The SN74141N is part of the 7400 series of logic ICs, known for their reliability and versatility. It accepts a Binary-Coded Decimal (BCD) input and provides the corresponding decimal output, which is used to drive components like nixie tubes, incandescent lamps, and other indicators. This makes it an ideal choice for applications such as calculators, digital clocks, measuring instruments, and any other systems requiring numerical output display.

Key Features:

  • BCD Input: Accepts a 4-bit BCD input, which represents the decimal digits 0 to 9.
  • Decimal Output: Provides 10 decoded outputs that can directly drive indicators for displaying the decimal digits.
  • High Voltage Outputs: Capable of withstanding high voltage levels, making it suitable for driving gas discharge displays like nixie tubes.
  • Open-Collector Outputs: The open-collector design allows multiple outputs to be connected together for implementing numerical displays without the need for external components.
  • Compatibility: Easily integrates with other TTL logic families, which is standard in digital circuit design.
  • Durable: Encased in a plastic DIP (Dual In-line Package), the SN74141N is designed for durability and ease of handling and insertion onto printed circuit boards.

Specifications:

Parameter Value
Logic Family 7400 Series TTL
Operating Voltage 4.75V to 5.25V
Output Voltage (Max) 60V
Package Type DIP-16

In summary, the SN74141N from Texas Instruments is a robust, high-voltage BCD-to-Decimal decoder/driver that is well-suited for driving numerical displays in a variety of electronic applications. Its ease of use, combined with the ability to interface with other TTL devices, makes it a popular choice among engineers and hobbyists alike.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess