EN
  • EN
  • DE

PIC16C765-I/PT

Part No PIC16C765-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 44TQFP / MCU 8-bit PIC RISC 14KB EPROM 5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 24MHz
Connectivity SCI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 4.35 V ~ 5.25 V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 791930-PIC16C765-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C765
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C765-I/PT CAD Model

Description

Microchip Technology's PIC16C765-I/PT Microcontroller

The PIC16C765-I/PT is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This microcontroller combines the robustness of Microchip's PIC microcontrollers with integrated USB functionality, making it ideal for applications requiring connectivity with computers and other USB devices.

At the heart of the PIC16C765-I/PT lies a high-performance RISC CPU, which ensures efficient processing with a minimum number of instructions. With its operating speed of up to 20 MHz, this microcontroller can execute most instructions in just 200 ns, providing a seamless and responsive experience for time-sensitive applications.

One of the standout features of the PIC16C765-I/PT is its built-in USB (Universal Serial Bus) module. This module complies with USB 1.1 standards and can operate as a low-speed (1.5 Mb/s) or full-speed (12 Mb/s) USB device. This capability allows for easy integration into a USB communication framework, making it perfect for USB peripheral development.

The microcontroller offers an array of memory options, including 14 KB of program memory, 368 bytes of RAM, and 256 bytes of EEPROM. This generous memory provision allows developers to store complex programs and data structures, essential for sophisticated applications.

Furthermore, the PIC16C765-I/PT is equipped with various peripherals that enhance its functionality. These include:

  • An 8-bit timer/counter with 8-bit programmable prescaler
  • Two 16-bit timers/counters
  • A synchronous serial port (SSP) with SPI (Master mode) and I2C (Master/Slave)
  • Two analog comparators
  • A Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation

Additionally, the microcontroller supports various power-saving modes, which are crucial for battery-operated devices. The Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) ensure reliable operation during power-up sequences.

The PIC16C765-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures that the microcontroller can operate reliably in harsh environments.

Overall, the PIC16C765-I/PT from Microchip Technology is an exceptional choice for developers looking for a microcontroller with advanced features, USB capabilities, and a robust architecture for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess