EN
  • EN
  • DE

PIC16F1509-I/SS

Part No PIC16F1509-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 12x10b, D/A 1x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 275719-PIC16F1509-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1509-I/SS CAD Model

Description

Microchip Technology's PIC16F1509-I/SS Microcontroller

The PIC16F1509-I/SS is a high-performance, cost-effective 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications including industrial, automotive, and consumer electronics. This versatile microcontroller is part of Microchip's extensive PIC16F family, known for their robustness and ease of use.

At the heart of the PIC16F1509-I/SS lies a powerful PIC architecture with an operating speed of up to 20 MHz. It is equipped with 14 KB of flash memory, 512 bytes of EEPROM, and 1 KB of RAM, providing ample space for complex programs and data storage. The device operates on a voltage range from 2.0V to 5.5V, making it suitable for both low-power and standard applications.

This microcontroller features a rich set of peripherals that enhance its functionality. It includes up to 17 I/O pins, two comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and two PWM modules, which are essential for controlling motors and other devices. Moreover, the PIC16F1509-I/SS offers various serial communication interfaces, such as I2C, SPI, and EUSART, allowing for easy integration with other components and systems.

The PIC16F1509-I/SS is also designed with protection features in mind. It comes with Power-On Reset (POR), Power-Up Timer (PWRT), and Oscillator Start-Up Timer (OST), ensuring reliable operation during power-up sequences. Additionally, Brown-Out Reset (BOR) and Watchdog Timer (WDT) provide safeguards against unexpected power fluctuations and software anomalies.

For ease of programming and debugging, the device supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins. This capability simplifies the development process and reduces time to market for products incorporating the PIC16F1509-I/SS.

The SSOP-20 package of the PIC16F1509-I/SS makes it compact and suitable for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable performance across diverse environmental conditions.

In summary, the PIC16F1509-I/SS from Microchip Technology is a feature-rich and versatile microcontroller that offers an excellent balance between performance, power consumption, and cost, making it an ideal choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4829 $51.9015
85+ $1.2167 $103.4195
130+ $1.1787 $153.2310
180+ $1.1407 $205.3260
230+ $1.1027 $253.6210
305+ $0.9886 $301.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,310 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess