EN
  • EN
  • DE

PIC16F1619-I/P

Part No PIC16F1619-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F1619
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368739-PIC16F1619-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1619-I/P CAD Model

Description

Product Overview: PIC16F1619-I/P Microcontroller

The PIC16F1619-I/P is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications requiring a reliable and versatile control solution. This microcontroller is part of the PIC16F161X family that is well-known for its robustness, low power consumption, and flexible features that cater to the needs of various embedded systems.

Key Features:

  • CPU: The device is built around a high-precision 8-bit CPU, the PIC architecture, which is capable of executing most instructions in a single clock cycle, ensuring efficient operation and responsiveness.
  • Memory: It comes with 14 KB of Flash program memory, allowing for ample space to store application code, and 1 KB of RAM for data storage.
  • I/O Ports: The microcontroller features 18 versatile I/O pins, which can be configured for various interface requirements, including digital input/output and analog signals.
  • Timers and CCP Modules: Equipped with multiple timers, Capture/Compare/PWM (CCP) modules, and a 10-bit Analog-to-Digital Converter (ADC), the PIC16F1619-I/P is well-suited for tasks that require precise timing and analog interfacing.
  • Communication Peripherals: It supports standard communication protocols such as I2C, SPI, and EUSART, enabling easy integration with other devices and peripherals.
  • Power Management: The microcontroller offers various power-saving modes, making it ideal for battery-powered or energy-sensitive applications.

Applications:

The versatile nature of the PIC16F1619-I/P makes it suitable for a diverse range of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Applications
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smart Home Automation

Package and Quality:

The PIC16F1619-I/P comes in a 20-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and small-scale production. With Microchip's commitment to quality, this microcontroller meets high standards of performance and reliability, ensuring stable operation in various environmental conditions.

Overall, the PIC16F1619-I/P from Microchip Technology is a versatile and efficient solution for designers and engineers looking to implement a robust microcontroller into their next project.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess